Optimal Handling Solutions Wheel Chocks - Steel Rail SRC/FRC

Description
Rail Chocks fit most standard size rails Double sided flanges keep chocks on track Hardened steel spurs, located on the bottom side of the chock, are used to maximize a positive grip Handle projection 36" on flag chocks, 10" on non-flag chocks Handle height is 14" The adjustable support legs are used to balance the Flag Rail Chocks The aluminum "Chock Your Wheels" sign is visible from both sides Chain length is 30" on combo units Steel construction
Description
Rail Chocks fit most standard size rails Double sided flanges keep chocks on track Hardened steel spurs, located on the bottom side of the chock, are used to maximize a positive grip Handle projection 36" on flag chocks, 10" on non-flag chocks Handle height is 14" The adjustable support legs are used to balance the Flag Rail Chocks The aluminum "Chock Your Wheels" sign is visible from both sides Chain length is 30" on combo units Steel construction

Suppliers

Company
Product
Description
Supplier Links
Brookfield, WI, USA
Wheel Chocks - Steel Rail
SRC/FRC
Wheel Chocks - Steel Rail SRC/FRC
Rail Chocks fit most standard size rails Double sided flanges keep chocks on track Hardened steel spurs, located on the bottom side of the chock, are used to maximize a positive grip Handle projection 36" on flag chocks, 10" on non-flag chocks Handle height is 14" The adjustable support legs are used to balance the Flag Rail Chocks The aluminum "Chock Your Wheels" sign is visible from both sides Chain length is 30" on combo units Steel construction
  • Rail Chocks fit most standard size rails
  • Double sided flanges keep chocks on track
  • Hardened steel spurs, located on the bottom side of the chock, are used to maximize a positive grip
  • Handle projection 36" on flag chocks, 10" on non-flag chocks
  • Handle height is 14"
  • The adjustable support legs are used to balance the Flag Rail Chocks
  • The aluminum "Chock Your Wheels" sign is visible from both sides
  • Chain length is 30" on combo units
  • Steel construction

Technical Specifications

  Optimal Handling Solutions
Product Category Dock Equipment
Product Number SRC/FRC
Product Name Wheel Chocks - Steel Rail
Unlock Full Specs
to access all available technical data

Similar Products

Rail Transfer Bridge - 14-303 - Advance Lifts, Inc.
Specs
Equipment Type Dock Board / Plate
Equipment Material Steel
Weight Capacity 10000 lbs (4535 kg)
View Details
 - 3250882 - RS Components, Ltd.
RS Components, Ltd.
Specs
Equipment Type Dock Door
Equipment Material Plastic
Length 118 inch (3000 mm)
View Details
3/8
Raymond Handling Consultants, L.C.
Specs
Equipment Type Dock Board / Plate
Weight Capacity 2000 lbs (907 kg)
Length 60 inch (1524 mm)
View Details
Rubber Wheel Chocks - Wheel Chock - 88-8 - Durable Corporation
Specs
Equipment Type Wheel Guides / Chocks
Equipment Material Rubber
Length 8 inch (203 mm)
View Details