Optimal Handling Solutions Scissor Lift - Standard Duty: SE Series - 48" travel SE48-60

Description
Made in North America! Velocity fuse is standard on all series scissor lifts Heavy duty hydraulic rams with hard chrome pistons and pins for long life All pivot points have lifetime self-lubricating aircraft bushings Hand control standard A/C110/1/60 volt Maintenance strut included with all units Hinged table top provides easy access to power unit and cylinders Other Sizes Available: Platforms: 36" wide x 36" long to 72" wide x 96" long Base Sizes: Standard 24", 36", 48" wide x 36", 48", 60", 72" long Options Available: Oversize platforms, beveled edges for pit mounting, eye bolts, rotating tops, bellow safety skirting
Description
Made in North America! Velocity fuse is standard on all series scissor lifts Heavy duty hydraulic rams with hard chrome pistons and pins for long life All pivot points have lifetime self-lubricating aircraft bushings Hand control standard A/C110/1/60 volt Maintenance strut included with all units Hinged table top provides easy access to power unit and cylinders Other Sizes Available: Platforms: 36" wide x 36" long to 72" wide x 96" long Base Sizes: Standard 24", 36", 48" wide x 36", 48", 60", 72" long Options Available: Oversize platforms, beveled edges for pit mounting, eye bolts, rotating tops, bellow safety skirting

Suppliers

Company
Product
Description
Supplier Links
Brookfield, WI, USA
Scissor Lift - Standard Duty: SE Series - 48" travel
SE48-60
Scissor Lift - Standard Duty: SE Series - 48" travel SE48-60
Made in North America! Velocity fuse is standard on all series scissor lifts Heavy duty hydraulic rams with hard chrome pistons and pins for long life All pivot points have lifetime self-lubricating aircraft bushings Hand control standard A/C110/1/60 volt Maintenance strut included with all units Hinged table top provides easy access to power unit and cylinders Other Sizes Available: Platforms: 36" wide x 36" long to 72" wide x 96" long Base Sizes: Standard 24", 36", 48" wide x 36", 48", 60", 72" long Options Available: Oversize platforms, beveled edges for pit mounting, eye bolts, rotating tops, bellow safety skirting
  • Made in North America!
  • Velocity fuse is standard on all series scissor lifts
  • Heavy duty hydraulic rams with hard chrome pistons and pins for long life
  • All pivot points have lifetime self-lubricating aircraft bushings
  • Hand control standard A/C110/1/60 volt
  • Maintenance strut included with all units
  • Hinged table top provides easy access to power unit and cylinders


Other Sizes Available:
Platforms: 36" wide x 36" long to 72" wide x 96" long
Base Sizes: Standard 24", 36", 48" wide x 36", 48", 60", 72" long

Options Available:
Oversize platforms, beveled edges for pit mounting, eye bolts, rotating tops, bellow safety skirting

Technical Specifications

  Optimal Handling Solutions
Product Category Lifts
Product Number SE48-60
Product Name Scissor Lift - Standard Duty: SE Series - 48" travel
Unlock Full Specs
to access all available technical data

Similar Products

Manual Drum Lift -  - AirClean Systems
AirClean Systems
Specs
Tires Solid
Type Drum; Platform
Actuation Hand
View Details
Telescopic Lifting Column - F13 - Isotech, Inc.
Specs
Capacity 562 lbs (255 kg)
Lift Travel 31 inch (800 mm)
Type Table
View Details
Multi Stage Lift Table - MSL2-272 - Advance Lifts, Inc.
Specs
Capacity 2000 lbs (907 kg)
Lift Travel 72 inch (1829 mm)
Width 30 inch (762 mm)
View Details
Wedge Hydraulic Return HWJ 25 U WLL ton 24 - 5298100102021 - Certex UK
Specs
Capacity 52911 lbs (23996 kg)
Actuation Hydraulic
View Details