Optimal Handling Solutions Platform Truck - Aluminum: Aluminum Channel Platform Trucks SDD-3672

Description
Aluminum Treadplate Platform Trucks - ATP Series Lightweight treadplate deck is constructed of all welded aluminum. Rounded-edge platform protects walls from damage during transit. Includes one removable high-polished steel handle and two rigid and two swivel 5" x 2" poly-on-steel casters. Ideal for commercial and warehouse areas. Note: Handle design may vary from photo shown. Heavy-duty Extruded Aluminum Platform Trucks - EFHD Series These all welded aluminum trucks are built to handle your heaviest loads. Includes one removable high-polished steel handle, additional handle available. Rolls smoothly on two rigid and two swivel 8" x 2" phenolic casters. ideal for industrial and warehouse areas. Note: Handle design may vary from photo shown. Aluminum Channel Platform trucks - SDD Series Rugged dependable service at an economical price. Extruded deck sections are engineered for high load capacity, durability, and shock resistance. All aluminum construction. Includes one removable high-polished steel handle and two rigid and two swivel 5" x 2" poly-on-steel casters. Ideal for commercial, industrial and warehouse areas. Aluminum Sheet Deck Platform Trucks - ASD Series Tough but lightweight, this truck is made from smooth aluminum for durability. Includes one removable high-polished steel handle. Two rigid and two swivel 5" x 2" poly-on-steel casters are standard. Ideal for commercial, industrial and warehouse areas.
Description
Aluminum Treadplate Platform Trucks - ATP Series Lightweight treadplate deck is constructed of all welded aluminum. Rounded-edge platform protects walls from damage during transit. Includes one removable high-polished steel handle and two rigid and two swivel 5" x 2" poly-on-steel casters. Ideal for commercial and warehouse areas. Note: Handle design may vary from photo shown. Heavy-duty Extruded Aluminum Platform Trucks - EFHD Series These all welded aluminum trucks are built to handle your heaviest loads. Includes one removable high-polished steel handle, additional handle available. Rolls smoothly on two rigid and two swivel 8" x 2" phenolic casters. ideal for industrial and warehouse areas. Note: Handle design may vary from photo shown. Aluminum Channel Platform trucks - SDD Series Rugged dependable service at an economical price. Extruded deck sections are engineered for high load capacity, durability, and shock resistance. All aluminum construction. Includes one removable high-polished steel handle and two rigid and two swivel 5" x 2" poly-on-steel casters. Ideal for commercial, industrial and warehouse areas. Aluminum Sheet Deck Platform Trucks - ASD Series Tough but lightweight, this truck is made from smooth aluminum for durability. Includes one removable high-polished steel handle. Two rigid and two swivel 5" x 2" poly-on-steel casters are standard. Ideal for commercial, industrial and warehouse areas.

Suppliers

Company
Product
Description
Supplier Links
Brookfield, WI, USA
Platform Truck - Aluminum: Aluminum Channel Platform Trucks
SDD-3672
Platform Truck - Aluminum: Aluminum Channel Platform Trucks SDD-3672
Aluminum Treadplate Platform Trucks - ATP Series Lightweight treadplate deck is constructed of all welded aluminum. Rounded-edge platform protects walls from damage during transit. Includes one removable high-polished steel handle and two rigid and two swivel 5" x 2" poly-on-steel casters. Ideal for commercial and warehouse areas. Note: Handle design may vary from photo shown. Heavy-duty Extruded Aluminum Platform Trucks - EFHD Series These all welded aluminum trucks are built to handle your heaviest loads. Includes one removable high-polished steel handle, additional handle available. Rolls smoothly on two rigid and two swivel 8" x 2" phenolic casters. ideal for industrial and warehouse areas. Note: Handle design may vary from photo shown. Aluminum Channel Platform trucks - SDD Series Rugged dependable service at an economical price. Extruded deck sections are engineered for high load capacity, durability, and shock resistance. All aluminum construction. Includes one removable high-polished steel handle and two rigid and two swivel 5" x 2" poly-on-steel casters. Ideal for commercial, industrial and warehouse areas. Aluminum Sheet Deck Platform Trucks - ASD Series Tough but lightweight, this truck is made from smooth aluminum for durability. Includes one removable high-polished steel handle. Two rigid and two swivel 5" x 2" poly-on-steel casters are standard. Ideal for commercial, industrial and warehouse areas.

Aluminum Treadplate Platform Trucks - ATP Series
Lightweight treadplate deck is constructed of all welded aluminum. Rounded-edge platform protects walls from damage during transit. Includes one removable high-polished steel handle and two rigid and two swivel 5" x 2" poly-on-steel casters. Ideal for commercial and warehouse areas.
Note: Handle design may vary from photo shown.
Heavy-duty Extruded Aluminum Platform Trucks - EFHD Series
These all welded aluminum trucks are built to handle your heaviest loads. Includes one removable high-polished steel handle, additional handle available. Rolls smoothly on two rigid and two swivel 8" x 2" phenolic casters. ideal for industrial and warehouse areas.
Note: Handle design may vary from photo shown.
Aluminum Channel Platform trucks - SDD Series
Rugged dependable service at an economical price. Extruded deck sections are engineered for high load capacity, durability, and shock resistance. All aluminum construction. Includes one removable high-polished steel handle and two rigid and two swivel 5" x 2" poly-on-steel casters. Ideal for commercial, industrial and warehouse areas.
Aluminum Sheet Deck Platform Trucks - ASD Series
Tough but lightweight, this truck is made from smooth aluminum for durability. Includes one removable high-polished steel handle. Two rigid and two swivel 5" x 2" poly-on-steel casters are standard. Ideal for commercial, industrial and warehouse areas.

Technical Specifications

  Optimal Handling Solutions
Product Category Material Handling Carts and Trucks
Product Number SDD-3672
Product Name Platform Truck - Aluminum: Aluminum Channel Platform Trucks
Unlock Full Specs
to access all available technical data

Similar Products

Automatic Guided Cart - DC-24 - Savant Automation, Inc.
Savant Automation, Inc.
Specs
Cart / Truck Type AGV Cart
Capacity 10000 lbs (4535 kg)
View Details
MultiTek cart - RV-NH4000U210 - Rousseau Metal Inc.
Specs
Cart / Truck Type Shelf Cart
Material Steel
Length 40 inch (1016 mm)
View Details
Carts -  - AirClean Systems
AirClean Systems
Specs
Cart / Truck Type Instrument Cart
Material Steel
Tires Solid
View Details
Trolleys - 456656 - RS Components, Ltd.
RS Components, Ltd.
Specs
Capacity 2100 lbs (952 kg)
Material Plastic
View Details