Optimal Handling Solutions Cart - Service - Aluminum & Steel: Aluminum Construction SCA3-2840

Description
All welded Service Carts are made of aluminum or steel. Ideal for transporting parts and boxes. A 2" lip is turned up on all shelves to prevent items from sliding. Two rigid and two swivel 4" x 2" mold-on-rubber casters standard. Steel units are powder blue Customer needs to install casters (included) at delivery
Description
All welded Service Carts are made of aluminum or steel. Ideal for transporting parts and boxes. A 2" lip is turned up on all shelves to prevent items from sliding. Two rigid and two swivel 4" x 2" mold-on-rubber casters standard. Steel units are powder blue Customer needs to install casters (included) at delivery

Suppliers

Company
Product
Description
Supplier Links
Brookfield, WI, USA
Cart - Service - Aluminum & Steel: Aluminum Construction
SCA3-2840
Cart - Service - Aluminum & Steel: Aluminum Construction SCA3-2840
All welded Service Carts are made of aluminum or steel. Ideal for transporting parts and boxes. A 2" lip is turned up on all shelves to prevent items from sliding. Two rigid and two swivel 4" x 2" mold-on-rubber casters standard. Steel units are powder blue Customer needs to install casters (included) at delivery
  • All welded Service Carts are made of aluminum or steel.
  • Ideal for transporting parts and boxes.
  • A 2" lip is turned up on all shelves to prevent items from sliding.
  • Two rigid and two swivel 4" x 2" mold-on-rubber casters standard.
  • Steel units are powder blue
  • Customer needs to install casters (included) at delivery

Technical Specifications

  Optimal Handling Solutions
Product Category Material Handling Carts and Trucks
Product Number SCA3-2840
Product Name Cart - Service - Aluminum & Steel: Aluminum Construction
Unlock Full Specs
to access all available technical data

Similar Products

Carts -  - AirClean Systems
AirClean Systems
Specs
Cart / Truck Type Instrument Cart
Material Steel
Tires Solid
View Details
Guided Cart for Hospitals and Clean Rooms - DC-10S - Savant Automation, Inc.
Specs
Cart / Truck Type AGV Cart
Capacity 2000 lbs (907 kg)
View Details
MultiTek cart - RV-GB33A2F004B - Rousseau Metal Inc.
Specs
Cart / Truck Type Shelf Cart
Material Steel
Length 33 inch (838 mm)
View Details
ESD Workshop / ESD Trolley - tps-rv03-22684 - TPS Elektronik GmbH
Specs
Capacity 110 lbs (50 kg)
Length 24 inch (600 mm)
Width 20 inch (500 mm)
View Details