Optimal Handling Solutions Crane Scales SC-4

Description
- Accuracy, qualty, durability and affordability are key attributes of the Crane Series - Our digital hanging scales offer fast and reliable service weighing in a compact and durable housing - Designed to withstand the most aggressive and heavy duty industrial lifting applications - Features: hook and shackle, rechargeable 6V battery, AC/DC power adapter, automatic shutoff and convertible gross / net weight display - Accuracy is + / - 1%. - Ask for a quote on units with remote, double side display, low temp and high temp capabilties
Description
- Accuracy, qualty, durability and affordability are key attributes of the Crane Series - Our digital hanging scales offer fast and reliable service weighing in a compact and durable housing - Designed to withstand the most aggressive and heavy duty industrial lifting applications - Features: hook and shackle, rechargeable 6V battery, AC/DC power adapter, automatic shutoff and convertible gross / net weight display - Accuracy is + / - 1%. - Ask for a quote on units with remote, double side display, low temp and high temp capabilties

Suppliers

Company
Product
Description
Supplier Links
Brookfield, WI, USA
Crane Scales
SC-4
Crane Scales SC-4
- Accuracy, qualty, durability and affordability are key attributes of the Crane Series - Our digital hanging scales offer fast and reliable service weighing in a compact and durable housing - Designed to withstand the most aggressive and heavy duty industrial lifting applications - Features: hook and shackle, rechargeable 6V battery, AC/DC power adapter, automatic shutoff and convertible gross / net weight display - Accuracy is + / - 1%. - Ask for a quote on units with remote, double side display, low temp and high temp capabilties

- Accuracy, qualty, durability and affordability are key attributes of the Crane Series
- Our digital hanging scales offer fast and reliable service weighing in a compact and durable housing
- Designed to withstand the most aggressive and heavy duty industrial lifting applications
- Features: hook and shackle, rechargeable 6V battery, AC/DC power adapter, automatic shutoff and convertible gross / net weight display
- Accuracy is + / - 1%.
- Ask for a quote on units with remote, double side display, low temp and high temp capabilties

Technical Specifications

  Optimal Handling Solutions
Product Category Scales and Balances
Product Number SC-4
Product Name Crane Scales
Unlock Full Specs
to access all available technical data

Similar Products

Portable Industrial Bench Scale - PCE-WS 30 - PCE Instruments / PCE Americas Inc.
PCE Instruments / PCE Americas Inc.
Specs
Type Bench / Counter Scale
Display Digital Display
Interface Serial
View Details
Weighing Scales - 2028741 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Other Scale; Weighing Scale
Ratings / Certifications Other; RoHS Certified
Capacity 6.62 lbs (3 kg)
View Details
Crane Weigher WLL ton 25 - 609714025 - Certex UK
Specs
Type Weigh Module / Assembly
Capacity 55116 lbs (24996 kg)
View Details
Strain Gauge weighing -  - ABB Measurement & Analytics
ABB Measurement & Analytics
Specs
Type Crane Scale; Weigh Module / Assembly
Display Digital Display
View Details