Optimal Handling Solutions Platform Truck - Steel: Pneumatic Tire Steel Platform Truck PNU-2448

Description
Model SPT & ECSPT Steel Platform Trucks Solid, smooth steel deck is all welded and features structural reinforcement underneath for extra strength. Includes one removable high-polished steel handle and rolls smoothly on two rigid and two swivel casters. Series SPT comes standard with a floor lock and a durable blue powder coat finish. Model PNU Series - Pneumatic Tire Steel Platform Truck Travel over rough terrain with these steel platform trucks. Ideal for nurseries, farms and warehouses. Units have 12" x 4" (2) swivel and (2) rigid casters. Durable blue powder coat finish standard. Model NPCT - Nesting Platform Cart This steel platform truck is nestable to save valuable warehouse storage space. Ideal for warehouses, shipping and receiving areas, lumber retailers, mail rooms, and other places where multiple platform trucks are needed. The first cart requires a 30" wide x 48" long floor space - each additional cart only adds 12" to the length. Durable powder coat finish.
Description
Model SPT & ECSPT Steel Platform Trucks Solid, smooth steel deck is all welded and features structural reinforcement underneath for extra strength. Includes one removable high-polished steel handle and rolls smoothly on two rigid and two swivel casters. Series SPT comes standard with a floor lock and a durable blue powder coat finish. Model PNU Series - Pneumatic Tire Steel Platform Truck Travel over rough terrain with these steel platform trucks. Ideal for nurseries, farms and warehouses. Units have 12" x 4" (2) swivel and (2) rigid casters. Durable blue powder coat finish standard. Model NPCT - Nesting Platform Cart This steel platform truck is nestable to save valuable warehouse storage space. Ideal for warehouses, shipping and receiving areas, lumber retailers, mail rooms, and other places where multiple platform trucks are needed. The first cart requires a 30" wide x 48" long floor space - each additional cart only adds 12" to the length. Durable powder coat finish.

Suppliers

Company
Product
Description
Supplier Links
Brookfield, WI, USA
Platform Truck - Steel: Pneumatic Tire Steel Platform Truck
PNU-2448
Platform Truck - Steel: Pneumatic Tire Steel Platform Truck PNU-2448
Model SPT & ECSPT Steel Platform Trucks Solid, smooth steel deck is all welded and features structural reinforcement underneath for extra strength. Includes one removable high-polished steel handle and rolls smoothly on two rigid and two swivel casters. Series SPT comes standard with a floor lock and a durable blue powder coat finish. Model PNU Series - Pneumatic Tire Steel Platform Truck Travel over rough terrain with these steel platform trucks. Ideal for nurseries, farms and warehouses. Units have 12" x 4" (2) swivel and (2) rigid casters. Durable blue powder coat finish standard. Model NPCT - Nesting Platform Cart This steel platform truck is nestable to save valuable warehouse storage space. Ideal for warehouses, shipping and receiving areas, lumber retailers, mail rooms, and other places where multiple platform trucks are needed. The first cart requires a 30" wide x 48" long floor space - each additional cart only adds 12" to the length. Durable powder coat finish.

Model SPT & ECSPT Steel Platform Trucks
Solid, smooth steel deck is all welded and features structural reinforcement underneath for extra strength. Includes one removable high-polished steel handle and rolls smoothly on two rigid and two swivel casters. Series SPT comes standard with a floor lock and a durable blue powder coat finish.
Model PNU Series - Pneumatic Tire Steel Platform Truck
Travel over rough terrain with these steel platform trucks. Ideal for nurseries, farms and warehouses. Units have 12" x 4" (2) swivel and (2) rigid casters. Durable blue powder coat finish standard.
Model NPCT - Nesting Platform Cart

This steel platform truck is nestable to save valuable warehouse storage space. Ideal for warehouses, shipping and receiving areas, lumber retailers, mail rooms, and other places where multiple platform trucks are needed. The first cart requires a 30" wide x 48" long floor space - each additional cart only adds 12" to the length. Durable powder coat finish.

Technical Specifications

  Optimal Handling Solutions
Product Category Material Handling Carts and Trucks
Product Number PNU-2448
Product Name Platform Truck - Steel: Pneumatic Tire Steel Platform Truck
Unlock Full Specs
to access all available technical data

Similar Products

Trolleys - 6693768 - RS Components, Ltd.
RS Components, Ltd.
Specs
Capacity 220 lbs (100 kg)
Material Aluminum
Length 25 inch (630 mm)
View Details
Carts -  - AirClean Systems
AirClean Systems
Specs
Cart / Truck Type Instrument Cart
Material Steel
Tires Solid
View Details
Fiberglass Carts & Lifts -  - Dexmet® Corporation, a part of PPG’s engineered materials division
Dexmet® Corporation, a part of PPG’s engineered materials division
Specs
Material Plastic
View Details
MultiTek cart - RV-NH3700U007 - Rousseau Metal Inc.
Specs
Cart / Truck Type Shelf Cart
Material Steel
Length 37 inch (940 mm)
View Details