RS Components, Ltd. Trolleys 217944

Description
Trolley
Request a Quote
Description
Trolley
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Trolleys - 217944 - RS Components, Ltd.
Corby, Northants, United Kingdom
Trolleys
217944
Trolleys 217944
Trolley

Trolley

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Material Handling Carts and Trucks
Product Number 217944
Product Name Trolleys
Capacity 33 lbs (15 kg)
Unlock Full Specs
to access all available technical data

Similar Products

Trolleys - 6693683 - RS Components, Ltd.
RS Components, Ltd.
Specs
Capacity 77 lbs (35 kg)
Material Plastic
Length 16 inch (405 mm)
View Details
Dollies - 2542636 - RS Components, Ltd.
RS Components, Ltd.
Specs
Cart / Truck Type Dollies
Capacity 2000 lbs (907 kg)
Length 17 inch (430 mm)
View Details
Sack Trucks - 6211701 - RS Components, Ltd.
RS Components, Ltd.
Specs
Cart / Truck Type Hand Truck
Capacity 441 lbs (200 kg)
Material Steel
View Details
Trolleys - 157474 - RS Components, Ltd.
RS Components, Ltd.
Specs
Capacity 110 lbs (50 kg)
Material Aluminum
Length 26 inch (670 mm)
View Details