Optimal Handling Solutions Tilters - Pneumatic: PNT Series - 36" x 36" - 35" tilt PNT40-3636

Description
Capacity: -1,000/2,000/4,000/6 ,000 lbs. Tilt Angle: -0-40 degrees (standard) Front Retaining Lip: 8" (standard) Safety: -Restraining Chain -Maintenance Bar Power Supply: -Air *Pedestal Mounted Hand Control (standard) *Covered Foot Control (optional) Options: (Call for Pricing) -Oversize platforms, increase retaining lip, safety skirting
Description
Capacity: -1,000/2,000/4,000/6 ,000 lbs. Tilt Angle: -0-40 degrees (standard) Front Retaining Lip: 8" (standard) Safety: -Restraining Chain -Maintenance Bar Power Supply: -Air *Pedestal Mounted Hand Control (standard) *Covered Foot Control (optional) Options: (Call for Pricing) -Oversize platforms, increase retaining lip, safety skirting

Suppliers

Company
Product
Description
Supplier Links
Brookfield, WI, USA
Tilters - Pneumatic: PNT Series - 36" x 36" - 35" tilt
PNT40-3636
Tilters - Pneumatic: PNT Series - 36" x 36" - 35" tilt PNT40-3636
Capacity: -1,000/2,000/4,000/6 ,000 lbs. Tilt Angle: -0-40 degrees (standard) Front Retaining Lip: 8" (standard) Safety: -Restraining Chain -Maintenance Bar Power Supply: -Air *Pedestal Mounted Hand Control (standard) *Covered Foot Control (optional) Options: (Call for Pricing) -Oversize platforms, increase retaining lip, safety skirting

Capacity:
-1,000/2,000/4,000/6,000 lbs.

Tilt Angle:

-0-40 degrees (standard)
Front Retaining Lip: 8" (standard)

Safety:

-Restraining Chain
-Maintenance Bar

Power Supply:

-Air
*Pedestal Mounted Hand Control (standard)
*Covered Foot Control (optional)

Options:
(Call for Pricing)
-Oversize platforms, increase retaining lip, safety skirting

Technical Specifications

  Optimal Handling Solutions
Product Category Tilt Tables
Product Number PNT40-3636
Product Name Tilters - Pneumatic: PNT Series - 36" x 36" - 35" tilt
Unlock Full Specs
to access all available technical data

Similar Products

Mid-load Pan-tilt Head HP-XH25 -  - JiuJiang Ingiant Technology Co., Ltd.
JiuJiang Ingiant Technology Co., Ltd.
Specs
Load Capacity 22.05 to 44.1 lbs (10 to 20 kg)
View Details
Tilt Platform, Two-Axis, 25 x 25 mm Platform, 2-56 & 8-32 - 9061-PY - Newport MKS
Specs
Load Capacity 2.25 lbs (1.02 kg)
Width / Diameter 0.0820 ft (0.2500 dm)
Length 0.0820 ft (0.2500 dm)
View Details
Electric Hydraulic Tilt Table - TT-245-8 - Advance Lifts, Inc.
Specs
Power Motor
Load Capacity 2000 lbs (907 kg)
Width / Diameter 5 ft (15.24 dm)
View Details
Tork Non-Intrusive Tilter - TM2T-45-044 - Autoquip Corporation
Specs
Power Motor
Load Capacity ? to 4400 lbs (? to 1995 kg)
Width / Diameter 4.17 ft (12.7 dm)
View Details