Optimal Handling Solutions Tilters - Portable Container: PCTS Series Straddle - 50" I.D. PCTS-20

Description
6" (2,000 lbs capacity) or 8" (4,000 lbs. & 6,000 lbs. capacity) swivel casters with brakes and 3" phenolic wheels are standard on PCT models 8" swivel casters and 8" load wheels are standard on "PCTS" models 94 degree tilt angle for complete container access Standard joystick control Safety velocity fuse standard Fold-down handle stows away when tilter is in use Optional external or built-in charger available
Description
6" (2,000 lbs capacity) or 8" (4,000 lbs. & 6,000 lbs. capacity) swivel casters with brakes and 3" phenolic wheels are standard on PCT models 8" swivel casters and 8" load wheels are standard on "PCTS" models 94 degree tilt angle for complete container access Standard joystick control Safety velocity fuse standard Fold-down handle stows away when tilter is in use Optional external or built-in charger available

Suppliers

Company
Product
Description
Supplier Links
Brookfield, WI, USA
Tilters - Portable Container: PCTS Series Straddle - 50" I.D.
PCTS-20
Tilters - Portable Container: PCTS Series Straddle - 50" I.D. PCTS-20
6" (2,000 lbs capacity) or 8" (4,000 lbs. & 6,000 lbs. capacity) swivel casters with brakes and 3" phenolic wheels are standard on PCT models 8" swivel casters and 8" load wheels are standard on "PCTS" models 94 degree tilt angle for complete container access Standard joystick control Safety velocity fuse standard Fold-down handle stows away when tilter is in use Optional external or built-in charger available
  • 6" (2,000 lbs capacity) or 8" (4,000 lbs. & 6,000 lbs. capacity) swivel casters with brakes and 3" phenolic wheels are standard on PCT models
  • 8" swivel casters and 8" load wheels are standard on "PCTS" models
  • 94 degree tilt angle for complete container access
  • Standard joystick control
  • Safety velocity fuse standard
  • Fold-down handle stows away when tilter is in use
  • Optional external or built-in charger available

Technical Specifications

  Optimal Handling Solutions
Product Category Tilt Tables
Product Number PCTS-20
Product Name Tilters - Portable Container: PCTS Series Straddle - 50" I.D.
Unlock Full Specs
to access all available technical data

Similar Products

Electric Hydraulic Tilt Table - TT-245-8 - Advance Lifts, Inc.
Specs
Power Motor
Load Capacity 2000 lbs (907 kg)
Width / Diameter 5 ft (15.24 dm)
View Details
Medium-duty Variable Speed Pan-tilt Head HP20 -  - JiuJiang Ingiant Technology Co., Ltd.
JiuJiang Ingiant Technology Co., Ltd.
Specs
Load Capacity 39.69 to 48.51 lbs (18 to 22 kg)
View Details
TSTP Standard Pneumatic Tilt Table - TSTP60-4848 - Titan Worldwide
Specs
Power Air
Load Capacity 6000 lbs (2721 kg)
Width / Diameter 4 ft (12.19 dm)
View Details