Lift Products, Inc. Max-Lift & Tilt Table LPTTL-45-24

Description
Max-Lift & Tilt tables are designed for those applications where lift and tilting the load provides for improved access to the product. Parts handling and assembly work are common uses. Tables are available with 45°, 60° or 90° tilt. Max-Lift & Tilt tables are electric over hydraulic with the 45° models powered up and gravity down, while the 60° and 90° models are powered both up and down with double acting cylinders. With capacities of 2,000 to 5,000 lbs., the Max-Lift & Tilt series can handle most applications. We offer full customization of both the lift and tilt tables. Zerk Fittings On camroller and pivot points. Regreasable. Lasts longer than lifetime lubricated bearings. Easily serviced. 15 Min. Motor Intermittent duty. Able to be run for 15 minutes of every hour. Suitable for medium and high cycle applications. Trapped Rollers Captured 'Lift-Lok' secures top and base leg rollers and allows for easy maintenance access when lowered. Teflon Seals Extends cylinder life by reducing friction and wear. Faster stroke speeds than rubber. High chemical resistance. Standard Features 1.5 HP intermittent duty TENV super torque motor 115V operating control voltage NEMA constant pressure. Magnet backed up-down push button control station with 10' straight or coiled cord. All controller components meet UL and/or CSA specifications Cylinders with internal stops 10' power cord (connector not included) Integral safety restraint maintenance bars Tilt limit switch Powered up. Gravity down on 45° and powered down on 60° & 90° tilt S.A.E. hoses and fittings. NEMA - 1 prewired controls and electrical connectors. Control box contains contactor, control transformer, thermal overload and fuse. Hard, chrome plated, polished shafting hydraulic cylinder piston rods. Surfaces degreased, descaled and finished with Safety Yellow and Blue enamel. Smooth steel top with yellow and black safety strips. Internal gear pump with check valve, relief valve, solenoid valve. Includes hydraulic oil and filter. Options Raised Base Double Wide Extended Lip Side Tilt Foot Control Switch Up-Down Push Button with Key Lock-Out Adjustable Lift Limit Switch Adjustable Tilt Limit Switch Custom Platform Designs Hydraulic Fuse Remote Power Unit Pump, Motor & Tank Adjustable Flow Valve for Lowering Low Temperature Hydraulic Oil Lowering Beeper Tapered Toe Guards Special Color
Description
Max-Lift & Tilt tables are designed for those applications where lift and tilting the load provides for improved access to the product. Parts handling and assembly work are common uses. Tables are available with 45°, 60° or 90° tilt. Max-Lift & Tilt tables are electric over hydraulic with the 45° models powered up and gravity down, while the 60° and 90° models are powered both up and down with double acting cylinders. With capacities of 2,000 to 5,000 lbs., the Max-Lift & Tilt series can handle most applications. We offer full customization of both the lift and tilt tables. Zerk Fittings On camroller and pivot points. Regreasable. Lasts longer than lifetime lubricated bearings. Easily serviced. 15 Min. Motor Intermittent duty. Able to be run for 15 minutes of every hour. Suitable for medium and high cycle applications. Trapped Rollers Captured 'Lift-Lok' secures top and base leg rollers and allows for easy maintenance access when lowered. Teflon Seals Extends cylinder life by reducing friction and wear. Faster stroke speeds than rubber. High chemical resistance. Standard Features 1.5 HP intermittent duty TENV super torque motor 115V operating control voltage NEMA constant pressure. Magnet backed up-down push button control station with 10' straight or coiled cord. All controller components meet UL and/or CSA specifications Cylinders with internal stops 10' power cord (connector not included) Integral safety restraint maintenance bars Tilt limit switch Powered up. Gravity down on 45° and powered down on 60° & 90° tilt S.A.E. hoses and fittings. NEMA - 1 prewired controls and electrical connectors. Control box contains contactor, control transformer, thermal overload and fuse. Hard, chrome plated, polished shafting hydraulic cylinder piston rods. Surfaces degreased, descaled and finished with Safety Yellow and Blue enamel. Smooth steel top with yellow and black safety strips. Internal gear pump with check valve, relief valve, solenoid valve. Includes hydraulic oil and filter. Options Raised Base Double Wide Extended Lip Side Tilt Foot Control Switch Up-Down Push Button with Key Lock-Out Adjustable Lift Limit Switch Adjustable Tilt Limit Switch Custom Platform Designs Hydraulic Fuse Remote Power Unit Pump, Motor & Tank Adjustable Flow Valve for Lowering Low Temperature Hydraulic Oil Lowering Beeper Tapered Toe Guards Special Color

Suppliers

Company
Product
Description
Supplier Links
Max-Lift & Tilt Table - LPTTL-45-24 - Lift Products, Inc.
Waukesha, WI, United States
Max-Lift & Tilt Table
LPTTL-45-24
Max-Lift & Tilt Table LPTTL-45-24
Max-Lift & Tilt tables are designed for those applications where lift and tilting the load provides for improved access to the product. Parts handling and assembly work are common uses. Tables are available with 45°, 60° or 90° tilt. Max-Lift & Tilt tables are electric over hydraulic with the 45° models powered up and gravity down, while the 60° and 90° models are powered both up and down with double acting cylinders. With capacities of 2,000 to 5,000 lbs., the Max-Lift & Tilt series can handle most applications. We offer full customization of both the lift and tilt tables. Zerk Fittings On camroller and pivot points. Regreasable. Lasts longer than lifetime lubricated bearings. Easily serviced. 15 Min. Motor Intermittent duty. Able to be run for 15 minutes of every hour. Suitable for medium and high cycle applications. Trapped Rollers Captured 'Lift-Lok' secures top and base leg rollers and allows for easy maintenance access when lowered. Teflon Seals Extends cylinder life by reducing friction and wear. Faster stroke speeds than rubber. High chemical resistance. Standard Features 1.5 HP intermittent duty TENV super torque motor 115V operating control voltage NEMA constant pressure. Magnet backed up-down push button control station with 10' straight or coiled cord. All controller components meet UL and/or CSA specifications Cylinders with internal stops 10' power cord (connector not included) Integral safety restraint maintenance bars Tilt limit switch Powered up. Gravity down on 45° and powered down on 60° & 90° tilt S.A.E. hoses and fittings. NEMA - 1 prewired controls and electrical connectors. Control box contains contactor, control transformer, thermal overload and fuse. Hard, chrome plated, polished shafting hydraulic cylinder piston rods. Surfaces degreased, descaled and finished with Safety Yellow and Blue enamel. Smooth steel top with yellow and black safety strips. Internal gear pump with check valve, relief valve, solenoid valve. Includes hydraulic oil and filter. Options Raised Base Double Wide Extended Lip Side Tilt Foot Control Switch Up-Down Push Button with Key Lock-Out Adjustable Lift Limit Switch Adjustable Tilt Limit Switch Custom Platform Designs Hydraulic Fuse Remote Power Unit Pump, Motor & Tank Adjustable Flow Valve for Lowering Low Temperature Hydraulic Oil Lowering Beeper Tapered Toe Guards Special Color

Max-Lift & Tilt tables are designed for those applications where lift and tilting the load provides for improved access to the product. Parts handling and assembly work are common uses. Tables are available with 45°, 60° or 90° tilt.

Max-Lift & Tilt tables are electric over hydraulic with the 45° models powered up and gravity down, while the 60° and 90° models are powered both up and down with double acting cylinders.

With capacities of 2,000 to 5,000 lbs., the Max-Lift & Tilt series can handle most applications. We offer full customization of both the lift and tilt tables.

Zerk Fittings

On camroller and pivot points. Regreasable. Lasts longer than lifetime lubricated bearings. Easily serviced.

15 Min. Motor

Intermittent duty. Able to be run for 15 minutes of every hour. Suitable for medium and high cycle applications.

Trapped Rollers

Captured 'Lift-Lok' secures top and base leg rollers and allows for easy maintenance access when lowered.

Teflon Seals

Extends cylinder life by reducing friction and wear. Faster stroke speeds than rubber. High chemical resistance.

Standard Features

  • 1.5 HP intermittent duty TENV super torque motor
  • 115V operating control voltage
  • NEMA constant pressure. Magnet backed up-down push button control station with 10' straight or coiled cord.
  • All controller components meet UL and/or CSA specifications
  • Cylinders with internal stops
  • 10' power cord (connector not included)
  • Integral safety restraint maintenance bars
  • Tilt limit switch
  • Powered up. Gravity down on 45° and powered down on 60° & 90° tilt
  • S.A.E. hoses and fittings.
  • NEMA - 1 prewired controls and electrical connectors. Control box contains contactor, control transformer, thermal overload and fuse.
  • Hard, chrome plated, polished shafting hydraulic cylinder piston rods.
  • Surfaces degreased, descaled and finished with Safety Yellow and Blue enamel.
  • Smooth steel top with yellow and black safety strips.
  • Internal gear pump with check valve, relief valve, solenoid valve.
  • Includes hydraulic oil and filter.

Options

Raised Base

Double Wide

Extended Lip

Side Tilt

  • Foot Control Switch
  • Up-Down Push Button with Key Lock-Out
  • Adjustable Lift Limit Switch
  • Adjustable Tilt Limit Switch
  • Custom Platform Designs
  • Hydraulic Fuse
  • Remote Power Unit Pump, Motor & Tank
  • Adjustable Flow Valve for Lowering
  • Low Temperature Hydraulic Oil
  • Lowering Beeper
  • Tapered Toe Guards
  • Special Color
Supplier's Site

Technical Specifications

  Lift Products, Inc.
Product Category Tilt Tables
Product Number LPTTL-45-24
Product Name Max-Lift & Tilt Table
Unlock Full Specs
to access all available technical data

Similar Products

Ball & Socket Stage ,±25° Tilt,360° Rotation, 86x86mm Platform, Metric - M-RN-86 - Newport MKS
Specs
Load Capacity 55.12 lbs (25 kg)
Width / Diameter 0.2822 ft (0.8600 dm)
Length 0.2822 ft (0.8600 dm)
View Details
Lift & Tilt Combination Table - PT-20486-I - Advance Lifts, Inc.
Specs
Power Motor
Load Capacity 2000 lbs (907 kg)
Width / Diameter 4 ft (12.19 dm)
View Details
Mid-load Pan-tilt Head HP-XH25 -  - JiuJiang Ingiant Technology Co., Ltd.
JiuJiang Ingiant Technology Co., Ltd.
Specs
Load Capacity 22.05 to 44.1 lbs (10 to 20 kg)
View Details