Optimal Handling Solutions Wheel Chocks - Rubber ORWC-8-HDL

Description
- Constructed of reinforced rubber to provide a sure grip on virtually any surface - Curved surface contours to fit tires - Rubber resists tearing, abrasion, ozone weathering, etc. - Functional design is durable in all weather conditions - The Airline Chock is suitable for small and large aircraft - The Airline Chock includes a 36" polypropylene rope with handle and reflectors connected to chocks
Description
- Constructed of reinforced rubber to provide a sure grip on virtually any surface - Curved surface contours to fit tires - Rubber resists tearing, abrasion, ozone weathering, etc. - Functional design is durable in all weather conditions - The Airline Chock is suitable for small and large aircraft - The Airline Chock includes a 36" polypropylene rope with handle and reflectors connected to chocks

Suppliers

Company
Product
Description
Supplier Links
Brookfield, WI, USA
Wheel Chocks - Rubber
ORWC-8-HDL
Wheel Chocks - Rubber ORWC-8-HDL
- Constructed of reinforced rubber to provide a sure grip on virtually any surface - Curved surface contours to fit tires - Rubber resists tearing, abrasion, ozone weathering, etc. - Functional design is durable in all weather conditions - The Airline Chock is suitable for small and large aircraft - The Airline Chock includes a 36" polypropylene rope with handle and reflectors connected to chocks

- Constructed of reinforced rubber to provide a sure grip on virtually any surface
- Curved surface contours to fit tires
- Rubber resists tearing, abrasion, ozone weathering, etc.
- Functional design is durable in all weather conditions
- The Airline Chock is suitable for small and large aircraft
- The Airline Chock includes a 36" polypropylene rope with handle and reflectors connected to chocks

Technical Specifications

  Optimal Handling Solutions
Product Category Dock Equipment
Product Number ORWC-8-HDL
Product Name Wheel Chocks - Rubber
Unlock Full Specs
to access all available technical data

Similar Products

Recessed Dock Lift - 3240 - Advance Lifts, Inc.
Advance Lifts, Inc.
Specs
Equipment Type Dock Lift
Equipment Material Steel
Equipment Features Safety Railing
View Details
 - 3250826 - RS Components, Ltd.
RS Components, Ltd.
Specs
Equipment Type Dock Door
Equipment Material Plastic
Length 157 inch (4000 mm)
View Details
1/2
Raymond Handling Consultants, L.C.
Specs
Equipment Type Dock Board / Plate
Weight Capacity 7100 lbs (3220 kg)
Length 30 inch (762 mm)
View Details
Aviation Wheel Chocks for Small Aircraft, Roped Pair, Orange - UC200-S - UC200-S - Checkers
Specs
Equipment Type Wheel Guides / Chocks
Equipment Features Portable
Length 5.5 inch (140 mm)
View Details