Optimal Handling Solutions Mini Cable Hoists MINI-2

Description
Designed for lifting loads up to 400 lbs. Can be used in both single-line and double-line lifting applications Cable length is 36' when used as a single-line - - 18' when used as a double-line Includes electric motor with hand-held pendant control Motor is 115V AC power Optional Swivel Hook must be ordered for attaching hoist to a trolley (trolley not included)
Description
Designed for lifting loads up to 400 lbs. Can be used in both single-line and double-line lifting applications Cable length is 36' when used as a single-line - - 18' when used as a double-line Includes electric motor with hand-held pendant control Motor is 115V AC power Optional Swivel Hook must be ordered for attaching hoist to a trolley (trolley not included)

Suppliers

Company
Product
Description
Supplier Links
Brookfield, WI, USA
Mini Cable Hoists
MINI-2
Mini Cable Hoists MINI-2
Designed for lifting loads up to 400 lbs. Can be used in both single-line and double-line lifting applications Cable length is 36' when used as a single-line - - 18' when used as a double-line Includes electric motor with hand-held pendant control Motor is 115V AC power Optional Swivel Hook must be ordered for attaching hoist to a trolley (trolley not included)
  • Designed for lifting loads up to 400 lbs.
  • Can be used in both single-line and double-line lifting applications
  • Cable length is 36' when used as a single-line - - 18' when used as a double-line
  • Includes electric motor with hand-held pendant control
  • Motor is 115V AC power
  • Optional Swivel Hook must be ordered for attaching hoist to a trolley (trolley not included)

Technical Specifications

  Optimal Handling Solutions
Product Category Hoists
Product Number MINI-2
Product Name Mini Cable Hoists
Unlock Full Specs
to access all available technical data

Similar Products

Lever Hoist - 653A - Columbus McKinnon Corporation
Columbus McKinnon Corporation
Specs
Type Lever
View Details
Lever Hoist POWERTEX PLH-S1 WLL ton 0.25 - 500500030300090 - Certex UK
Specs
Unit Weight 5.1 lbs (2.3 kg)
Load Capacity 551 lbs (250 kg)
View Details
Monorail Air Hoist, Twin Trolley - EH 75 C - J.D. Neuhaus
Specs
Features Brake
Mounting Trolley
Load Hook Double / Twin
View Details
Hoists - 2542616 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lift 2.6 ft (8 dm)
View Details