Optimal Handling Solutions Dock Board - All Welded Aluminum: Options LH

Description
Capacities from 7,000 lbs. to 17,000 lbs. Standard widths from 36" to 72" Standard lengths from 36" to 60" Optional handles or lifting chains available for easy lifting and moving Bolted locking legs can be reversed for refrigeration truck applications Aluminum diamond plate used for positive traction and safety Custom sizes available on special order
Description
Capacities from 7,000 lbs. to 17,000 lbs. Standard widths from 36" to 72" Standard lengths from 36" to 60" Optional handles or lifting chains available for easy lifting and moving Bolted locking legs can be reversed for refrigeration truck applications Aluminum diamond plate used for positive traction and safety Custom sizes available on special order

Suppliers

Company
Product
Description
Supplier Links
Brookfield, WI, USA
Dock Board - All Welded Aluminum: Options
LH
Dock Board - All Welded Aluminum: Options LH
Capacities from 7,000 lbs. to 17,000 lbs. Standard widths from 36" to 72" Standard lengths from 36" to 60" Optional handles or lifting chains available for easy lifting and moving Bolted locking legs can be reversed for refrigeration truck applications Aluminum diamond plate used for positive traction and safety Custom sizes available on special order
  • Capacities from 7,000 lbs. to 17,000 lbs.
  • Standard widths from 36" to 72"
  • Standard lengths from 36" to 60"
  • Optional handles or lifting chains available for easy lifting and moving
  • Bolted locking legs can be reversed for refrigeration truck applications
  • Aluminum diamond plate used for positive traction and safety
  • Custom sizes available on special order

Technical Specifications

  Optimal Handling Solutions
Product Category Dock Equipment
Product Number LH
Product Name Dock Board - All Welded Aluminum: Options
Unlock Full Specs
to access all available technical data

Similar Products

Rail Transfer Bridge - 14-318 - Advance Lifts, Inc.
Specs
Equipment Type Dock Board / Plate
Equipment Material Steel
Weight Capacity 25000 lbs (11338 kg)
View Details
 - 3250826 - RS Components, Ltd.
RS Components, Ltd.
Specs
Equipment Type Dock Door
Equipment Material Plastic
Length 157 inch (4000 mm)
View Details
Wheel Chock - WCS1 - Rutke Signs & Safety
Rutke Signs & Safety
Specs
Equipment Type Wheel Guides / Chocks
Equipment Material Steel
View Details
HEAVY DUTY LED LOADING DOCK LIGHTS - HSDL24-HDLED - Raymond Handling Consultants, L.C.
Raymond Handling Consultants, L.C.
Specs
Equipment Type Dock Light
Weight 18 lbs (8.16 kg)
View Details