Optimal Handling Solutions Dock Lifts: 96" x 96" Platform Series LD20-9696

Description
Capacities: -5,000 / 6,000 / 8,000 / 10,000 / 12,000 / 15,000 / 20,000 / 25,000 lbs. Platform: -Checker plate -Split plate 18" high x 68" wide Base Sizes: -Standard 67", 68", 89" wide x 92", 93", 114", 138" long Power Supply: -A/C 220/460/575 volt -10' hose and cables Features: -Removable hand rail -Pull-up chains -Flip Down Plate (Split Entry) -Heavy Duty Chrome Cylinders Options: (Call For Pricing) -Different platform sizes, bellow safety skirting, limit switches, photo eyes, eye bolts -Extra HP motors available!
Description
Capacities: -5,000 / 6,000 / 8,000 / 10,000 / 12,000 / 15,000 / 20,000 / 25,000 lbs. Platform: -Checker plate -Split plate 18" high x 68" wide Base Sizes: -Standard 67", 68", 89" wide x 92", 93", 114", 138" long Power Supply: -A/C 220/460/575 volt -10' hose and cables Features: -Removable hand rail -Pull-up chains -Flip Down Plate (Split Entry) -Heavy Duty Chrome Cylinders Options: (Call For Pricing) -Different platform sizes, bellow safety skirting, limit switches, photo eyes, eye bolts -Extra HP motors available!

Suppliers

Company
Product
Description
Supplier Links
Brookfield, WI, USA
Dock Lifts: 96" x 96" Platform Series
LD20-9696
Dock Lifts: 96" x 96" Platform Series LD20-9696
Capacities: -5,000 / 6,000 / 8,000 / 10,000 / 12,000 / 15,000 / 20,000 / 25,000 lbs. Platform: -Checker plate -Split plate 18" high x 68" wide Base Sizes: -Standard 67", 68", 89" wide x 92", 93", 114", 138" long Power Supply: -A/C 220/460/575 volt -10' hose and cables Features: -Removable hand rail -Pull-up chains -Flip Down Plate (Split Entry) -Heavy Duty Chrome Cylinders Options: (Call For Pricing) -Different platform sizes, bellow safety skirting, limit switches, photo eyes, eye bolts -Extra HP motors available!

Capacities:
-5,000 / 6,000 / 8,000 / 10,000 / 12,000 / 15,000 / 20,000 / 25,000 lbs.

Platform:
-Checker plate
-Split plate 18" high x 68" wide

Base Sizes:
-Standard 67", 68", 89" wide x 92", 93", 114", 138" long

Power Supply:

-A/C 220/460/575 volt
-10' hose and cables

Features:
-Removable hand rail
-Pull-up chains
-Flip Down Plate (Split Entry)
-Heavy Duty Chrome Cylinders
Options: (Call For Pricing)
-Different platform sizes, bellow safety skirting, limit switches, photo eyes, eye bolts
-Extra HP motors available!

Technical Specifications

  Optimal Handling Solutions
Product Category Lifts
Product Number LD20-9696
Product Name Dock Lifts: 96" x 96" Platform Series
Unlock Full Specs
to access all available technical data

Similar Products

Fiberglass Carts & Lifts -  - Dexmet® Corporation, a part of PPG’s engineered materials division
Dexmet® Corporation, a part of PPG’s engineered materials division
View Details
Wedge Hydraulic Return HWJ 25 U WLL ton 24 - 5298100102021 - Certex UK
Specs
Capacity 52911 lbs (23996 kg)
Actuation Hydraulic
View Details
Multi Stage Lift Table - MSL2-484 - Advance Lifts, Inc.
Specs
Capacity 4000 lbs (1814 kg)
Lift Travel 84 inch (2134 mm)
Width 38 inch (965 mm)
View Details
Lift Tables - 2840003 - RS Components, Ltd.
RS Components, Ltd.
Specs
Capacity 331 lbs (150 kg)
Width 26 inch (650 mm)
Type Table
View Details