The PDL-12060 is a double long lift table designed for handling extended loads, featuring a 12,000 lb capacity and 60 in. travel between a lowered height of 10 in. and a raised height of 70 in. It has a baseframe and standard platform size of 24 x 170 in., with an optional maximum platform size of 48 x 212 in. The unit includes a 2 HP internal motor, a shipping weight of 2,350 lbs., an approximate lift speed of 114 seconds, and supports a maximum end load of 5,700 lbs. and side load of 8,000 lbs. It is equipped with patented Platform Centering Devices, UL-listed controllers, a baked enamel finish, machine-grade cylinders with clear plastic return lines, double wire braid hoses with JIC fittings, and mild steel reservoirs. The lift conforms to ANSI codes and is certified to ISO 9001:2015.
The P-Series lifts are our most popular series as they fit a wide array of manufacturing applications. Double long units offer longer platform sizes.
Features
| Advance Lifts, Inc. | |
|---|---|
| Product Category | Lifts |
| Product Number | PDL-12060 |
| Product Name | Double Long Lift Table |
| Capacity | 12000 lbs (5442 kg) |
| Lift Travel | 60 inch (1524 mm) |
| Width | 24 to 48 inch (610 to 1219 mm) |
| Length | 170 to 212 inch (4318 to 5385 mm) |