Optimal Handling Solutions Steel Rolling Warehouse Ladders: Grip Strut Steps LAD-14-10-G

Description
Finally an easy and safe solution for reaching products on high shelves! Each ladder includes an exclusive lockable safety gate that keeps children and unauthorized personnel off the ladder Pushing the gate forward will raise the casters off the floor and allow for safe access to the ladder Pulling the gate backwards will lower the casters to the floor, prohibit access to the ladder and allow the ladder to be moved Each ladder is rated at 350 lbs. capacity The standard climb is 58° (optional 50° easy climb angle is available at extra cost) The handrail is 30" from the steps and 34" around the top platform that includes a 4" toeboard Each step is 24" wide by 7" deep Choose either grip strut style or perforated style steps Front wheels are 10" diameter Side frame is constructed from heavy-duty rectangular tubing that offers maximum strength Unique two-piece design allows ladder to separate for shipping and storage Welded steel construction with powder coat finish Manufactured in compliance with OSHA and ANSI A14.7 standards Order optional Sideways Wheel Option for even more ladder maneuverability. This option will allow the ladder to turn within its own length and be pushed sideways against shelving units. This option is factory in-stalled (only). Padlock not included for lockout.
Description
Finally an easy and safe solution for reaching products on high shelves! Each ladder includes an exclusive lockable safety gate that keeps children and unauthorized personnel off the ladder Pushing the gate forward will raise the casters off the floor and allow for safe access to the ladder Pulling the gate backwards will lower the casters to the floor, prohibit access to the ladder and allow the ladder to be moved Each ladder is rated at 350 lbs. capacity The standard climb is 58° (optional 50° easy climb angle is available at extra cost) The handrail is 30" from the steps and 34" around the top platform that includes a 4" toeboard Each step is 24" wide by 7" deep Choose either grip strut style or perforated style steps Front wheels are 10" diameter Side frame is constructed from heavy-duty rectangular tubing that offers maximum strength Unique two-piece design allows ladder to separate for shipping and storage Welded steel construction with powder coat finish Manufactured in compliance with OSHA and ANSI A14.7 standards Order optional Sideways Wheel Option for even more ladder maneuverability. This option will allow the ladder to turn within its own length and be pushed sideways against shelving units. This option is factory in-stalled (only). Padlock not included for lockout.

Suppliers

Company
Product
Description
Supplier Links
Brookfield, WI, USA
Steel Rolling Warehouse Ladders: Grip Strut Steps
LAD-14-10-G
Steel Rolling Warehouse Ladders: Grip Strut Steps LAD-14-10-G
Finally an easy and safe solution for reaching products on high shelves! Each ladder includes an exclusive lockable safety gate that keeps children and unauthorized personnel off the ladder Pushing the gate forward will raise the casters off the floor and allow for safe access to the ladder Pulling the gate backwards will lower the casters to the floor, prohibit access to the ladder and allow the ladder to be moved Each ladder is rated at 350 lbs. capacity The standard climb is 58° (optional 50° easy climb angle is available at extra cost) The handrail is 30" from the steps and 34" around the top platform that includes a 4" toeboard Each step is 24" wide by 7" deep Choose either grip strut style or perforated style steps Front wheels are 10" diameter Side frame is constructed from heavy-duty rectangular tubing that offers maximum strength Unique two-piece design allows ladder to separate for shipping and storage Welded steel construction with powder coat finish Manufactured in compliance with OSHA and ANSI A14.7 standards Order optional Sideways Wheel Option for even more ladder maneuverability. This option will allow the ladder to turn within its own length and be pushed sideways against shelving units. This option is factory in-stalled (only). Padlock not included for lockout.
  • Finally an easy and safe solution for reaching products on high shelves!
  • Each ladder includes an exclusive lockable safety gate that keeps children and unauthorized personnel off the ladder
  • Pushing the gate forward will raise the casters off the floor and allow for safe access to the ladder
  • Pulling the gate backwards will lower the casters to the floor, prohibit access to the ladder and allow the ladder to be moved
  • Each ladder is rated at 350 lbs. capacity
  • The standard climb is 58° (optional 50° easy climb angle is available at extra cost)
  • The handrail is 30" from the steps and 34" around the top platform that includes a 4" toeboard
  • Each step is 24" wide by 7" deep
  • Choose either grip strut style or perforated style steps
  • Front wheels are 10" diameter
  • Side frame is constructed from heavy-duty rectangular tubing that offers maximum strength
  • Unique two-piece design allows ladder to separate for shipping and storage
  • Welded steel construction with powder coat finish
  • Manufactured in compliance with OSHA and ANSI A14.7 standards
  • Order optional Sideways Wheel Option for even more ladder maneuverability. This option will allow the ladder to turn within its own length and be pushed sideways against shelving units. This option is factory in-stalled (only).
  • Padlock not included for lockout.

Technical Specifications

  Optimal Handling Solutions
Product Category Ladders
Product Number LAD-14-10-G
Product Name Steel Rolling Warehouse Ladders: Grip Strut Steps
Unlock Full Specs
to access all available technical data

Similar Products

Step Ladders - 8773302 - RS Components, Ltd.
RS Components, Ltd.
Specs
Ladder Type Step Ladder
Material Aluminum
Weight Capacity 331 lbs (150 kg)
View Details
OSHA Ladders -  - Scientific Dust Collectors
Scientific Dust Collectors
Specs
Ladder Type Fixed / Wall Mounted Ladder; Single Section Ladder; Caged Ladder
Height ? to 30 ft (? to 91.44 dm)
View Details
Safety Ladder System -  - Miller Fall Protection / Honeywell
Miller Fall Protection / Honeywell
Specs
Ladder Type Ladder System
View Details
Industrial Safety Ladders & Cages -  - MiTek Inc
Specs
Ladder Type Fixed / Wall Mounted Ladder; Single Section Ladder
Material Steel
View Details