Optimal Handling Solutions Fan - Industrial Duty Circulator: Oscillating Style ICRF-24-PO

Description
Two-speed, 120V, 1 phase, ball bearing, totally enclosed and permanently lubricated Industrial Duty Circulator Fan Pull chain switch with a 12 foot long cords and an SJT type 3 conductor Meets OSHA standards and is UL listed 1/4 HP electric motor
Description
Two-speed, 120V, 1 phase, ball bearing, totally enclosed and permanently lubricated Industrial Duty Circulator Fan Pull chain switch with a 12 foot long cords and an SJT type 3 conductor Meets OSHA standards and is UL listed 1/4 HP electric motor

Suppliers

Company
Product
Description
Supplier Links
Brookfield, WI, USA
Fan - Industrial Duty Circulator: Oscillating Style
ICRF-24-PO
Fan - Industrial Duty Circulator: Oscillating Style ICRF-24-PO
Two-speed, 120V, 1 phase, ball bearing, totally enclosed and permanently lubricated Industrial Duty Circulator Fan Pull chain switch with a 12 foot long cords and an SJT type 3 conductor Meets OSHA standards and is UL listed 1/4 HP electric motor
  • Two-speed, 120V, 1 phase, ball bearing, totally enclosed and permanently lubricated Industrial Duty Circulator Fan
  • Pull chain switch with a 12 foot long cords and an SJT type 3 conductor
  • Meets OSHA standards and is UL listed
  • 1/4 HP electric motor

Technical Specifications

  Optimal Handling Solutions
Product Category Fans and Blowers (industrial)
Product Number ICRF-24-PO
Product Name Fan - Industrial Duty Circulator: Oscillating Style
Unlock Full Specs
to access all available technical data

Similar Products

Extractor Fans - 9232701 - RS Components, Ltd.
RS Components, Ltd.
Specs
Air Flow Rate 3 SCFM (4.92 m³/hr)
View Details
Industrial Rotary Screw Blowers - CBS, DBS, EBS, and FBS Series - Kaeser Compressors, Inc.
Specs
Applications / Use Pressure Blower
Product Form Packaged
Environment Clean
View Details
Aluminum Adjustable Pitch Fan Assembly - Series 89, 90, 90R, 90U, 91 & 92 - Hartzell Air Movement
Specs
Fan / Blower Diameter 48.0 to 144.0 inch (1219 to 3658 mm)
Static Pressure Range 0 to 2 in H2O (0.0 to 2.8 Torr)
Material of Construction Aluminum
View Details