Optimal Handling Solutions Fan - Industrial Duty Circulator: Non-Oscillating Style ICRF-24-P

Description
Two-speed, 120V, 1 phase, ball bearing, totally enclosed and permanently lubricated Industrial Duty Circulator Fan Pull chain switch with a 12 foot long cords and an SJT type 3 conductor Meets OSHA standards and is UL listed 1/4 HP electric motor
Description
Two-speed, 120V, 1 phase, ball bearing, totally enclosed and permanently lubricated Industrial Duty Circulator Fan Pull chain switch with a 12 foot long cords and an SJT type 3 conductor Meets OSHA standards and is UL listed 1/4 HP electric motor

Suppliers

Company
Product
Description
Supplier Links
Brookfield, WI, USA
Fan - Industrial Duty Circulator: Non-Oscillating Style
ICRF-24-P
Fan - Industrial Duty Circulator: Non-Oscillating Style ICRF-24-P
Two-speed, 120V, 1 phase, ball bearing, totally enclosed and permanently lubricated Industrial Duty Circulator Fan Pull chain switch with a 12 foot long cords and an SJT type 3 conductor Meets OSHA standards and is UL listed 1/4 HP electric motor
  • Two-speed, 120V, 1 phase, ball bearing, totally enclosed and permanently lubricated Industrial Duty Circulator Fan
  • Pull chain switch with a 12 foot long cords and an SJT type 3 conductor
  • Meets OSHA standards and is UL listed
  • 1/4 HP electric motor

Technical Specifications

  Optimal Handling Solutions
Product Category Fans and Blowers (industrial)
Product Number ICRF-24-P
Product Name Fan - Industrial Duty Circulator: Non-Oscillating Style
Unlock Full Specs
to access all available technical data

Similar Products

Extractor Fans - 8117279 - RS Components, Ltd.
RS Components, Ltd.
Specs
Applications / Use Ventilation
Fan / Blower Diameter 6.5 inch (165 mm)
Air Flow Rate 45 SCFM (76 m³/hr)
View Details
Turbo Blower - Magnetic bearing Turbo Blower - Kaeser Compressors, Inc.
Specs
Applications / Use Pressure Blower
Product Form Packaged
Environment Clean
View Details
Backward Curved Centrifugal Fan, Double Width - Series 13 - Hartzell Air Movement
Specs
Fan / Blower Diameter 10.0 to 60.0 inch (254 to 1524 mm)
Features Dampers
Static Pressure Range 0 to 25 in H2O (0.0 to 46.71 Torr)
View Details