Optimal Handling Solutions Cantilever Racking - Heavy Duty: Single-Sided Uprights HU-C-12-24

Description
Heavy-Duty Cantilever Racks are completely adjustable for application specific design flexibility Long, unwelded stock is handled quickly and efficiently by forklift; instant accessibility to one piece or a full load Arms are adjustable up and down the length of the upright wherever there are predrilled holes To adjust, align arms with pre-drilled holes and bolt in All arms feature lips to prevent product from falling off Uprights and arms are sold separately All arms feature lips to prevent product from falling off Uprights and arms are sold separately, not in pairs Custom rack systems can be designed to your specific needs NOTE: Model HSA- C designates a straight arm. Model HIA-C designates an incline arm for these units.
Description
Heavy-Duty Cantilever Racks are completely adjustable for application specific design flexibility Long, unwelded stock is handled quickly and efficiently by forklift; instant accessibility to one piece or a full load Arms are adjustable up and down the length of the upright wherever there are predrilled holes To adjust, align arms with pre-drilled holes and bolt in All arms feature lips to prevent product from falling off Uprights and arms are sold separately All arms feature lips to prevent product from falling off Uprights and arms are sold separately, not in pairs Custom rack systems can be designed to your specific needs NOTE: Model HSA- C designates a straight arm. Model HIA-C designates an incline arm for these units.

Suppliers

Company
Product
Description
Supplier Links
Brookfield, WI, USA
Cantilever Racking - Heavy Duty: Single-Sided Uprights
HU-C-12-24
Cantilever Racking - Heavy Duty: Single-Sided Uprights HU-C-12-24
Heavy-Duty Cantilever Racks are completely adjustable for application specific design flexibility Long, unwelded stock is handled quickly and efficiently by forklift; instant accessibility to one piece or a full load Arms are adjustable up and down the length of the upright wherever there are predrilled holes To adjust, align arms with pre-drilled holes and bolt in All arms feature lips to prevent product from falling off Uprights and arms are sold separately All arms feature lips to prevent product from falling off Uprights and arms are sold separately, not in pairs Custom rack systems can be designed to your specific needs NOTE: Model HSA- C designates a straight arm. Model HIA-C designates an incline arm for these units.
  • Heavy-Duty Cantilever Racks are completely adjustable for application specific design flexibility
  • Long, unwelded stock is handled quickly and efficiently by forklift; instant accessibility to one piece or a full load
  • Arms are adjustable up and down the length of the upright wherever there are predrilled holes
  • To adjust, align arms with pre-drilled holes and bolt in
  • All arms feature lips to prevent product from falling off
  • Uprights and arms are sold separately
  • All arms feature lips to prevent product from falling off
  • Uprights and arms are sold separately, not in pairs
  • Custom rack systems can be designed to your specific needs


NOTE: Model HSA- C designates a straight arm. Model HIA-C designates an incline arm for these units.

Technical Specifications

  Optimal Handling Solutions
Product Category Industrial Shelving and Racking
Product Number HU-C-12-24
Product Name Cantilever Racking - Heavy Duty: Single-Sided Uprights
Unlock Full Specs
to access all available technical data

Similar Products

Closed shelving - SRE2450B - Rousseau Metal Inc.
Rousseau Metal Inc.
Specs
Category Industrial
Type Shelving
Depth 36 inch (914 mm)
View Details
Mechanical Products / 19'' Cabinets - 15u-cabinet-27941 - TPS Elektronik GmbH
Specs
Category Industrial
Type Racking
Width 6.38 inch (162 mm)
View Details
Server Racks - 1863304 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Racking
Material Steel
View Details
Wire Shelf, 21 X 60, Chrome, 600-800Lb; Shelf Depth Quantum Storage - 42AC9366 - Newark, An Avnet Company
Specs
Category Industrial
Type Shelving; Wire
Capacity 800 lbs (363 kg)
View Details