Quantum Storage Systems Wire Shelf, 21 X 60, Chrome, 600-800Lb; Shelf Depth Quantum Storage 2160C

Description
WIRE SHELF, 21" X 60", CHROME, 600-800LB; Shelf Depth:21"; Shelf Width:60"; Load Capacity:800lb; Shelf Material:Steel; Product Range:- RoHS Compliant: Yes
Datasheet
Description
WIRE SHELF, 21" X 60", CHROME, 600-800LB; Shelf Depth:21"; Shelf Width:60"; Load Capacity:800lb; Shelf Material:Steel; Product Range:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wire Shelf, 21 X 60, Chrome, 600-800Lb; Shelf Depth Quantum Storage - 42AC9366 - Newark, An Avnet Company
Chicago, IL, United States
Wire Shelf, 21 X 60, Chrome, 600-800Lb; Shelf Depth Quantum Storage
42AC9366
Wire Shelf, 21 X 60, Chrome, 600-800Lb; Shelf Depth Quantum Storage 42AC9366
WIRE SHELF, 21" X 60", CHROME, 600-800LB; Shelf Depth:21"; Shelf Width:60"; Load Capacity:800lb; Shelf Material:Steel; Product Range:- RoHS Compliant: Yes

WIRE SHELF, 21" X 60", CHROME, 600-800LB; Shelf Depth:21"; Shelf Width:60"; Load Capacity:800lb; Shelf Material:Steel; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Industrial Shelving and Racking
Product Number 42AC9366
Product Name Wire Shelf, 21 X 60, Chrome, 600-800Lb; Shelf Depth Quantum Storage
Category Industrial
Unlock Full Specs
to access all available technical data

Similar Products

Specialized storage - SRP0442 - Rousseau Metal Inc.
Specs
Category Industrial
Depth 48 inch (1219 mm)
Length 87 inch (2210 mm)
View Details
Storage Racking - 1134512 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Racking
Capacity 331 lbs (150 kg)
Depth 17.72 inch (450 mm)
View Details
Mechanical Products / 19'' Cabinets - 42u-cabinet-27944 - TPS Elektronik GmbH
Specs
Category Industrial
Type Racking
View Details
Solid Shelf, 21 X 60, Ss, 600-800Lb; Shelf Depth Quantum Storage - 42AC9370 - Newark, An Avnet Company
Specs
Category Industrial
Type Shelving
Capacity 600 lbs (272 kg)
View Details