Optimal Handling Solutions Drum Dumper - Hydraulic Lift and Dump: Portable Lift and Dump Drum Dumper (40 Degree Dump Angle) HLD-94-10-P

Description
Lift and Dump Hydraulic Drum Dumper -Dumps drums weighing up to 1,500 lbs. - Works with 30 and 55 gallon drums - All steel construction including chute chute - Portable units have two rigid and two swivel casters with floor locks - Standard features include: - 56" frame - 3/4 HP motor - 120v single phase / 60HZ with an 8 foot long power cord and plug - Upper travel limit switch - Emergency brass safety velocity fuse in cylinders - Vertical adjustment drum restraints - Dumps drums at variable heights and angles through the additon of an second cylinder (vs. a similar manual drum dumper)
Description
Lift and Dump Hydraulic Drum Dumper -Dumps drums weighing up to 1,500 lbs. - Works with 30 and 55 gallon drums - All steel construction including chute chute - Portable units have two rigid and two swivel casters with floor locks - Standard features include: - 56" frame - 3/4 HP motor - 120v single phase / 60HZ with an 8 foot long power cord and plug - Upper travel limit switch - Emergency brass safety velocity fuse in cylinders - Vertical adjustment drum restraints - Dumps drums at variable heights and angles through the additon of an second cylinder (vs. a similar manual drum dumper)

Suppliers

Company
Product
Description
Supplier Links
Brookfield, WI, USA
Drum Dumper - Hydraulic Lift and Dump: Portable Lift and Dump Drum Dumper (40 Degree Dump Angle)
HLD-94-10-P
Drum Dumper - Hydraulic Lift and Dump: Portable Lift and Dump Drum Dumper (40 Degree Dump Angle) HLD-94-10-P
Lift and Dump Hydraulic Drum Dumper -Dumps drums weighing up to 1,500 lbs. - Works with 30 and 55 gallon drums - All steel construction including chute chute - Portable units have two rigid and two swivel casters with floor locks - Standard features include: - 56" frame - 3/4 HP motor - 120v single phase / 60HZ with an 8 foot long power cord and plug - Upper travel limit switch - Emergency brass safety velocity fuse in cylinders - Vertical adjustment drum restraints - Dumps drums at variable heights and angles through the additon of an second cylinder (vs. a similar manual drum dumper)

Lift and Dump Hydraulic Drum Dumper
-Dumps drums weighing up to 1,500 lbs.
- Works with 30 and 55 gallon drums
- All steel construction including chute chute
- Portable units have two rigid and two swivel casters with floor locks
- Standard features include:
- 56" frame
- 3/4 HP motor
- 120v single phase / 60HZ with an 8 foot long power cord and plug
- Upper travel limit switch
- Emergency brass safety velocity fuse in cylinders
- Vertical adjustment drum restraints
- Dumps drums at variable heights and angles through the additon of an second cylinder (vs. a similar manual drum dumper)

Technical Specifications

  Optimal Handling Solutions
Product Category Tilt Tables
Product Number HLD-94-10-P
Product Name Drum Dumper - Hydraulic Lift and Dump: Portable Lift and Dump Drum Dumper (40 Degree Dump Angle)
Unlock Full Specs
to access all available technical data

Similar Products

Lift & Tilt Combination Table - PT-20366-I - Advance Lifts, Inc.
Specs
Power Motor
Load Capacity 2000 lbs (907 kg)
Width / Diameter 4 ft (12.19 dm)
View Details
High-precision heavy-load Pan-Tilt Head HP-HX50 -  - JiuJiang Ingiant Technology Co., Ltd.
JiuJiang Ingiant Technology Co., Ltd.
Specs
Load Capacity 110 lbs (50 kg)
View Details
GROUND LIFT TILTER - HGLT-4000 - Raymond Handling Consultants, L.C.
Raymond Handling Consultants, L.C.
Specs
Load Capacity 4000 lbs (1814 kg)
Width / Diameter 5.42 ft (16.51 dm)
Length 5.08 ft (15.49 dm)
View Details