Optimal Handling Solutions Dump Truck - Hand & Roll Over: 4" Steel Casters HDT-60-4

Description
The HDT Series front is slanted for easy dumping Two rigid casters in front, one swivel caster in rear Easily moved into and out of close, narrow areas Model RODT-42 features a roll-over bar and handle to give maximum leverage and easily turns over load from horizontal to vertical position Remains upright, material can be easily removed Dimensions: Height to top of box is 23". Height to top of handle is 36" Casters: HDT: 1 swivel, 2 rigid 4" x 2" or 8" x 2" semi-steel. RODT: 1 swivel, 2 rigid 4" x 2" semi-steel casters Capacity: HDT 1,500 lbs. RODT: 1,500 lbs. Options: - Floor lock - Wheel brakes - Leakproof box
Description
The HDT Series front is slanted for easy dumping Two rigid casters in front, one swivel caster in rear Easily moved into and out of close, narrow areas Model RODT-42 features a roll-over bar and handle to give maximum leverage and easily turns over load from horizontal to vertical position Remains upright, material can be easily removed Dimensions: Height to top of box is 23". Height to top of handle is 36" Casters: HDT: 1 swivel, 2 rigid 4" x 2" or 8" x 2" semi-steel. RODT: 1 swivel, 2 rigid 4" x 2" semi-steel casters Capacity: HDT 1,500 lbs. RODT: 1,500 lbs. Options: - Floor lock - Wheel brakes - Leakproof box

Suppliers

Company
Product
Description
Supplier Links
Brookfield, WI, USA
Dump Truck - Hand & Roll Over: 4" Steel Casters
HDT-60-4
Dump Truck - Hand & Roll Over: 4" Steel Casters HDT-60-4
The HDT Series front is slanted for easy dumping Two rigid casters in front, one swivel caster in rear Easily moved into and out of close, narrow areas Model RODT-42 features a roll-over bar and handle to give maximum leverage and easily turns over load from horizontal to vertical position Remains upright, material can be easily removed Dimensions: Height to top of box is 23". Height to top of handle is 36" Casters: HDT: 1 swivel, 2 rigid 4" x 2" or 8" x 2" semi-steel. RODT: 1 swivel, 2 rigid 4" x 2" semi-steel casters Capacity: HDT 1,500 lbs. RODT: 1,500 lbs. Options: - Floor lock - Wheel brakes - Leakproof box
  • The HDT Series front is slanted for easy dumping
  • Two rigid casters in front, one swivel caster in rear
  • Easily moved into and out of close, narrow areas
  • Model RODT-42 features a roll-over bar and handle to give maximum leverage and easily turns over load from horizontal to vertical position
  • Remains upright, material can be easily removed
  • Dimensions: Height to top of box is 23". Height to top of handle is 36"
  • Casters: HDT: 1 swivel, 2 rigid 4" x 2" or 8" x 2" semi-steel. RODT: 1 swivel, 2 rigid 4" x 2" semi-steel casters
  • Capacity: HDT 1,500 lbs. RODT: 1,500 lbs.


Options:
- Floor lock
- Wheel brakes
- Leakproof box

Technical Specifications

  Optimal Handling Solutions
Product Category Material Handling Carts and Trucks
Product Number HDT-60-4
Product Name Dump Truck - Hand & Roll Over: 4" Steel Casters
Unlock Full Specs
to access all available technical data

Similar Products

ESD Workshop / ESD Trolley - tps-tv01-22685 - TPS Elektronik GmbH
Specs
Capacity 331 lbs (150 kg)
Length 26 inch (650 mm)
Width 18 inch (450 mm)
View Details
Dollies - 2837094 - RS Components, Ltd.
RS Components, Ltd.
Specs
Cart / Truck Type Dollies
Capacity 1102 lbs (500 kg)
Length 24 inch (600 mm)
View Details
MultiTek cart - RV-GB33A2F004B - Rousseau Metal Inc.
Specs
Cart / Truck Type Shelf Cart
Material Steel
Length 33 inch (838 mm)
View Details
Carts -  - AirClean Systems
AirClean Systems
Specs
Cart / Truck Type Instrument Cart
Material Steel
Tires Solid
View Details