Optimal Handling Solutions Dolly - Hardwood: Open Deck Hardwood Dollies HDOF-2436-9

Description
Transport boxes, crates, or supplies with these rugged dollies. Units maneuver on four swivel hard rubber casters. Assembly required. Optional pull strap or hook available. Hardwood Dolly Options: STRAP-8 4 foot long nylone loop pull strap Call for pricing HOOK-8 4 foot long metal hook Call for pricing

Suppliers

Company
Product
Description
Supplier Links
Brookfield, WI, USA
Dolly - Hardwood: Open Deck Hardwood Dollies
HDOF-2436-9
Dolly - Hardwood: Open Deck Hardwood Dollies HDOF-2436-9
Transport boxes, crates, or supplies with these rugged dollies. Units maneuver on four swivel hard rubber casters. Assembly required. Optional pull strap or hook available. Hardwood Dolly Options: STRAP-8 4 foot long nylone loop pull strap Call for pricing HOOK-8 4 foot long metal hook Call for pricing
  • Transport boxes, crates, or supplies with these rugged dollies.
  • Units maneuver on four swivel hard rubber casters.
  • Assembly required.
  • Optional pull strap or hook available.

Hardwood Dolly Options:
STRAP-8
4 foot long nylone loop pull strap Call for pricing
HOOK-8 4 foot long metal hook Call for pricing

Technical Specifications

  Optimal Handling Solutions
Product Category Roller Dollies
Product Number HDOF-2436-9
Product Name Dolly - Hardwood: Open Deck Hardwood Dollies
Unlock Full Specs
to access all available technical data

Similar Products

30, 55, and 110 Gallon Drum Dollies -  - EXAIR
Specs
Type Drum Dollie
Roller Description Casters
View Details
Bull Dolly  Hilman Rollers - BSP-6S - Hilman Rollers
Specs
Type Machine Dollie
Load Capacity 12000 lbs (5442 kg)
Length 11 inch (279 mm)
View Details
Dolly, Steel Dolly for 36x24 Bin Cabinets - AC803624M26 - Akro-Mils, Inc.
Specs
Load Capacity 1000 lbs (454 kg)
Length 36.5 inch (927 mm)
Width 24.5 inch (622 mm)
View Details
1/4 Dolly - 1/4 Dolly - Polymer Logistics
Polymer Logistics
Specs
Load Capacity 551 lbs (250 kg)
Length 23.6 inch (599 mm)
Width 15.6 inch (396 mm)
View Details