Home
Products & Services
Engineering News
Standards
Webinars
Newsletters
Engineering Forum
Products & Services
Products & Services
Engineering News
Standards Library
Reference Library
Engineering Forum
Search Products & Services
Search GlobalSpec
Expand GlobalSpec Website Search Form
Login
Sign Up
I forgot my password.
Don't have an account?
Register here.
Home
Products
Building and Construction
Data Acquisition and Signal Conditioning
Electrical and Electronics
Flow Control and Fluid Transfer
Fluid Power
Imaging and Video Equipment
Industrial and Engineering Software
Industrial Computers and Embedded Systems
Lab Equipment and Scientific Instruments
Manufacturing and Process Equipment
Material Handling and Packaging Equipment
Materials and Chemicals
Mechanical Components
Motion and Controls
Networking and Communication Equipment
Optical Components and Optics
Semiconductors
Sensors, Transducers and Detectors
Specialized Industrial Products
Test and Measurement Equipment
All Product Catalogs
Services
Building and Construction Services
Business Services
Calibration and Testing Services
Contract Manufacturing and Fabrication
Electrical and Electronic Contract Manufacturing
Engineering and Technical Services
Industrial Automation Services
Industrial Maintenance
Material Handling and Packaging Services
Specialized Industrial Services
Engineering News
Aerospace and Defense
Automotive
Building and Construction
Consumer
Electronics
Energy and Natural Resources
Environmental, Health and Safety
Food and Beverage
Life Sciences
Maritime
Materials and Chemicals
Supply Chain
Reference Library
Engineering Forum
Product Directory
Industrial Catalogs
Technical Articles
HOME
PRODUCTS & SERVICES
CATALOGS
ROLLER DOLLIES
POLYMER LOGISTICS
1/4 DOLLY -- 1/4 DOLLY
Polymer Logistics
1/4 Dolly
1/4 Dolly
Description
1/4 Dolly Dollies
Polymer Logistics
Done
Description
1/4 Dolly Dollies
Suppliers
Company
Product
Description
Supplier Links
Polymer Logistics
Elk City, KS, USA
1/4 Dolly
1/4 Dolly
1/4 Dolly
1/4 Dolly
1/4 Dolly Dollies
1/4 Dolly Dollies
Supplier's Site
Technical Specifications
Polymer Logistics
Product Category
Roller Dollies
Product Number
1/4 Dolly
Product Name
1/4 Dolly
Load Capacity
551 lbs (250 kg)
Unlock Full Specs
to access all available technical data
Similar Products
EXAIR
30, 55, and 110 Gallon Drum Dollies
Specs
Type
Drum Dollie
Roller Description
Casters
View Details
Delamo Manufacturing, Inc.
Utility Can Dolly
9806
Specs
Type
Drum Dollie
View Details
Polymer Logistics
Dolly 7355
Dolly 7355
Specs
Length
28.9 inch (734 mm)
Width
21.6 inch (549 mm)
Height
7.5 inch (190 mm)
View Details
Quantum Storage Systems
Plastic Bin Dollies - DLY-2415
Specs
Type
Container Dollie
Load Capacity
1000 lbs (454 kg)
Length
28 inch (711 mm)
View Details