Optimal Handling Solutions Drum Dumper - Hydraulic: Portable Hydraulic Drum Dumpers HDD-72-10-P

Description
- Lifts drums up to 1,500 lbs. - Works with 30 and 55-gallon plastic, steel and fiber drums - Standard solid steel chute - Portable units have two rigid and two swivel casters with floor lock screws. - All steel construction - Standard features: - 56 frame - 3/4 hp motor, 120 volt single phase, 60hz. with 8 foot cord and plug - Upper travel limit switch, emergency brass safety velocity fuse in cylinder - Vertical adjustment drum restraints - Chute is rotated with a hand-held control on an 8 foot coiled cord - Stainless Steel upgrade is constructed with type 304 Stainless Steel in a Mill Finish - Chute and base plate are stainless steel - Chute is painted with "Steel-It" coating on back of chute - Adjustable height clamps are stainless steel - Frame is enamel painted - Call for specs and pricing!
Description
- Lifts drums up to 1,500 lbs. - Works with 30 and 55-gallon plastic, steel and fiber drums - Standard solid steel chute - Portable units have two rigid and two swivel casters with floor lock screws. - All steel construction - Standard features: - 56 frame - 3/4 hp motor, 120 volt single phase, 60hz. with 8 foot cord and plug - Upper travel limit switch, emergency brass safety velocity fuse in cylinder - Vertical adjustment drum restraints - Chute is rotated with a hand-held control on an 8 foot coiled cord - Stainless Steel upgrade is constructed with type 304 Stainless Steel in a Mill Finish - Chute and base plate are stainless steel - Chute is painted with "Steel-It" coating on back of chute - Adjustable height clamps are stainless steel - Frame is enamel painted - Call for specs and pricing!

Suppliers

Company
Product
Description
Supplier Links
Brookfield, WI, USA
Drum Dumper - Hydraulic: Portable Hydraulic Drum Dumpers
HDD-72-10-P
Drum Dumper - Hydraulic: Portable Hydraulic Drum Dumpers HDD-72-10-P
- Lifts drums up to 1,500 lbs. - Works with 30 and 55-gallon plastic, steel and fiber drums - Standard solid steel chute - Portable units have two rigid and two swivel casters with floor lock screws. - All steel construction - Standard features: - 56 frame - 3/4 hp motor, 120 volt single phase, 60hz. with 8 foot cord and plug - Upper travel limit switch, emergency brass safety velocity fuse in cylinder - Vertical adjustment drum restraints - Chute is rotated with a hand-held control on an 8 foot coiled cord - Stainless Steel upgrade is constructed with type 304 Stainless Steel in a Mill Finish - Chute and base plate are stainless steel - Chute is painted with "Steel-It" coating on back of chute - Adjustable height clamps are stainless steel - Frame is enamel painted - Call for specs and pricing!

- Lifts drums up to 1,500 lbs.
- Works with 30 and 55-gallon plastic, steel and fiber drums
- Standard solid steel chute
- Portable units have two rigid and two swivel casters with floor lock screws.
- All steel construction
- Standard features:
- 56 frame
- 3/4 hp motor, 120 volt single phase, 60hz. with 8 foot cord and plug
- Upper travel limit switch, emergency brass safety velocity fuse in cylinder
- Vertical adjustment drum restraints
- Chute is rotated with a hand-held control on an 8 foot coiled cord
- Stainless Steel upgrade is constructed with type 304 Stainless Steel in a Mill Finish
- Chute and base plate are stainless steel
- Chute is painted with "Steel-It" coating on back of chute
- Adjustable height clamps are stainless steel
- Frame is enamel painted
- Call for specs and pricing!

Technical Specifications

  Optimal Handling Solutions
Product Category Tilt Tables
Product Number HDD-72-10-P
Product Name Drum Dumper - Hydraulic: Portable Hydraulic Drum Dumpers
Unlock Full Specs
to access all available technical data

Similar Products

Mid-load Pan-tilt Head HP-XH25 -  - JiuJiang Ingiant Technology Co., Ltd.
JiuJiang Ingiant Technology Co., Ltd.
Specs
Load Capacity 22.05 to 44.1 lbs (10 to 20 kg)
View Details
Ball & Socket Stage ,±25° Tilt,360° Rotation, 86x86mm Platform, Metric - M-RN-86 - Newport MKS
Specs
Load Capacity 55.12 lbs (25 kg)
Width / Diameter 0.2822 ft (0.8600 dm)
Length 0.2822 ft (0.8600 dm)
View Details
Air Operated Tilt Table - ATI-535-D - Advance Lifts, Inc.
Specs
Power Motor
Load Capacity 5000 lbs (2268 kg)
Width / Diameter 4 ft (12.19 dm)
View Details
E-Z Reach Lift and Tilt Container Tilter - UTB 1 Lift & Tilt - Southworth Products Corp.
Specs
Load Capacity 1000 lbs (454 kg)
Tilt Angle 30 to 45 degrees
View Details