Optimal Handling Solutions Drum Dumper - Hydraulic: Stationary Hydraulic Drum Dumper HDD-36-15-S

Description
- Lifts drums up to 1,500 lbs. - Works with 30 and 55-gallon plastic, steel and fiber drums - Standard solid steel chute - Portable units have two rigid and two swivel casters with floor lock screws. - All steel construction - Standard features: - 56 frame - 3/4 hp motor, 120 volt single phase, 60hz. with 8 foot cord and plug - Upper travel limit switch, emergency brass safety velocity fuse in cylinder - Vertical adjustment drum restraints - Chute is rotated with a hand-held control on an 8 foot coiled cord - Stainless Steel upgrade is constructed with type 304 Stainless Steel in a Mill Finish - Chute and base plate are stainless steel - Chute is painted with "Steel-It" coating on back of chute - Adjustable height clamps are stainless steel - Frame is enamel painted - Call for specs and pricing!
Description
- Lifts drums up to 1,500 lbs. - Works with 30 and 55-gallon plastic, steel and fiber drums - Standard solid steel chute - Portable units have two rigid and two swivel casters with floor lock screws. - All steel construction - Standard features: - 56 frame - 3/4 hp motor, 120 volt single phase, 60hz. with 8 foot cord and plug - Upper travel limit switch, emergency brass safety velocity fuse in cylinder - Vertical adjustment drum restraints - Chute is rotated with a hand-held control on an 8 foot coiled cord - Stainless Steel upgrade is constructed with type 304 Stainless Steel in a Mill Finish - Chute and base plate are stainless steel - Chute is painted with "Steel-It" coating on back of chute - Adjustable height clamps are stainless steel - Frame is enamel painted - Call for specs and pricing!

Suppliers

Company
Product
Description
Supplier Links
Brookfield, WI, USA
Drum Dumper - Hydraulic: Stationary Hydraulic Drum Dumper
HDD-36-15-S
Drum Dumper - Hydraulic: Stationary Hydraulic Drum Dumper HDD-36-15-S
- Lifts drums up to 1,500 lbs. - Works with 30 and 55-gallon plastic, steel and fiber drums - Standard solid steel chute - Portable units have two rigid and two swivel casters with floor lock screws. - All steel construction - Standard features: - 56 frame - 3/4 hp motor, 120 volt single phase, 60hz. with 8 foot cord and plug - Upper travel limit switch, emergency brass safety velocity fuse in cylinder - Vertical adjustment drum restraints - Chute is rotated with a hand-held control on an 8 foot coiled cord - Stainless Steel upgrade is constructed with type 304 Stainless Steel in a Mill Finish - Chute and base plate are stainless steel - Chute is painted with "Steel-It" coating on back of chute - Adjustable height clamps are stainless steel - Frame is enamel painted - Call for specs and pricing!

- Lifts drums up to 1,500 lbs.
- Works with 30 and 55-gallon plastic, steel and fiber drums
- Standard solid steel chute
- Portable units have two rigid and two swivel casters with floor lock screws.
- All steel construction
- Standard features:
- 56 frame
- 3/4 hp motor, 120 volt single phase, 60hz. with 8 foot cord and plug
- Upper travel limit switch, emergency brass safety velocity fuse in cylinder
- Vertical adjustment drum restraints
- Chute is rotated with a hand-held control on an 8 foot coiled cord
- Stainless Steel upgrade is constructed with type 304 Stainless Steel in a Mill Finish
- Chute and base plate are stainless steel
- Chute is painted with "Steel-It" coating on back of chute
- Adjustable height clamps are stainless steel
- Frame is enamel painted
- Call for specs and pricing!

Technical Specifications

  Optimal Handling Solutions
Product Category Tilt Tables
Product Number HDD-36-15-S
Product Name Drum Dumper - Hydraulic: Stationary Hydraulic Drum Dumper
Unlock Full Specs
to access all available technical data

Similar Products

Lift & Tilt Combination Table - PT-50486-I - Advance Lifts, Inc.
Specs
Power Motor
Load Capacity 5000 lbs (2268 kg)
Width / Diameter 4 ft (12.19 dm)
View Details
Mid-load Pan-tilt Head HP-XH25 -  - JiuJiang Ingiant Technology Co., Ltd.
JiuJiang Ingiant Technology Co., Ltd.
Specs
Load Capacity 22.05 to 44.1 lbs (10 to 20 kg)
View Details
Tilt Platform, Stainless Steel, 4.72 x 7.09 in., ±2.86° Range, 10-24 and 1/4-20 - TGN120 - Newport MKS
Specs
Load Capacity 101 lbs (45.88 kg)
Width / Diameter 0.3937 ft (1.2 dm)
Length 0.5906 ft (1.8 dm)
View Details
ELECTRIC HYDRAULIC CORNER TILTER - HEMC-4848-2 - Raymond Handling Consultants, L.C.
Raymond Handling Consultants, L.C.
Specs
Power Motor
Load Capacity 2000 lbs (907 kg)
Width / Diameter 4 ft (12.19 dm)
View Details