Optimal Handling Solutions Hand Chain Hoists HCH-2-10

Description
Portable, lightweight hoists are durable and easy to operate Compact design and low headroom allow installation in confined areas Enclosed double ratchet pawls with self adjusting disc brake standard Designed with a safety factor 4 times the rated capacity Individually tested at 150% of the rated capacity Features grade 80 black chain temptered to ISO 3077, galvanized pull chain, hardened two-stage gears, and forged steel upper and lower hooks with safety latches Constructed of high quality steel components ideal for industrial applications Meets ANSI B30, 16-2003 requirements One year warranty
Description
Portable, lightweight hoists are durable and easy to operate Compact design and low headroom allow installation in confined areas Enclosed double ratchet pawls with self adjusting disc brake standard Designed with a safety factor 4 times the rated capacity Individually tested at 150% of the rated capacity Features grade 80 black chain temptered to ISO 3077, galvanized pull chain, hardened two-stage gears, and forged steel upper and lower hooks with safety latches Constructed of high quality steel components ideal for industrial applications Meets ANSI B30, 16-2003 requirements One year warranty

Suppliers

Company
Product
Description
Supplier Links
Brookfield, WI, USA
Hand Chain Hoists
HCH-2-10
Hand Chain Hoists HCH-2-10
Portable, lightweight hoists are durable and easy to operate Compact design and low headroom allow installation in confined areas Enclosed double ratchet pawls with self adjusting disc brake standard Designed with a safety factor 4 times the rated capacity Individually tested at 150% of the rated capacity Features grade 80 black chain temptered to ISO 3077, galvanized pull chain, hardened two-stage gears, and forged steel upper and lower hooks with safety latches Constructed of high quality steel components ideal for industrial applications Meets ANSI B30, 16-2003 requirements One year warranty
  • Portable, lightweight hoists are durable and easy to operate
  • Compact design and low headroom allow installation in confined areas
  • Enclosed double ratchet pawls with self adjusting disc brake standard
  • Designed with a safety factor 4 times the rated capacity
  • Individually tested at 150% of the rated capacity
  • Features grade 80 black chain temptered to ISO 3077, galvanized pull chain, hardened two-stage gears, and forged steel upper and lower hooks with safety latches
  • Constructed of high quality steel components ideal for industrial applications
  • Meets ANSI B30, 16-2003 requirements
  • One year warranty

Technical Specifications

  Optimal Handling Solutions
Product Category Hoists
Product Number HCH-2-10
Product Name Hand Chain Hoists
Unlock Full Specs
to access all available technical data

Similar Products

Chain Block - Bulldog WLL ton 1 - 500100100300010 - Certex UK
Specs
Unit Weight 26.5 lbs (12.0 kg)
Load Capacity 2205 lbs (1000 kg)
Line Type Chain
View Details
Air Hoist - Profi 16 TI - J.D. Neuhaus
Specs
Features Brake
Mounting Hook; Trolley (optional feature)
Load Hook Single
View Details
Hoists - 2542618 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Electric
Lift 9.8 ft (30 dm)
Lift Speed 13.1 ft/min (6.67 cm/sec)
View Details
Lever Hoist - 602 - Columbus McKinnon Corporation
Columbus McKinnon Corporation
Specs
Type Lever
View Details