Optimal Handling Solutions Box Dumper - Electric Hydraulic HBD-4-36

Description
Designed for controlled dumping of material from boxes, crates and other types of containers Lowered height of only 3/8" allows for pallet truck loading and unloading Retaining bar for use with 24", 30" and 36" high containers. Other hold-down bar heights available upon request Maximum rotation is 135° Chute reach is 10" when fully rotated Internal 2HP power unit and hand-held control standard (5HP power unit on 6,000 lbs. models) Protective mesh side screens included Heavy-duty welded steel construction Optional Foot Control Available
Description
Designed for controlled dumping of material from boxes, crates and other types of containers Lowered height of only 3/8" allows for pallet truck loading and unloading Retaining bar for use with 24", 30" and 36" high containers. Other hold-down bar heights available upon request Maximum rotation is 135° Chute reach is 10" when fully rotated Internal 2HP power unit and hand-held control standard (5HP power unit on 6,000 lbs. models) Protective mesh side screens included Heavy-duty welded steel construction Optional Foot Control Available

Suppliers

Company
Product
Description
Supplier Links
Brookfield, WI, USA
Box Dumper - Electric Hydraulic
HBD-4-36
Box Dumper - Electric Hydraulic HBD-4-36
Designed for controlled dumping of material from boxes, crates and other types of containers Lowered height of only 3/8" allows for pallet truck loading and unloading Retaining bar for use with 24", 30" and 36" high containers. Other hold-down bar heights available upon request Maximum rotation is 135° Chute reach is 10" when fully rotated Internal 2HP power unit and hand-held control standard (5HP power unit on 6,000 lbs. models) Protective mesh side screens included Heavy-duty welded steel construction Optional Foot Control Available
  • Designed for controlled dumping of material from boxes, crates and other types of containers
  • Lowered height of only 3/8" allows for pallet truck loading and unloading
  • Retaining bar for use with 24", 30" and 36" high containers. Other hold-down bar heights available upon request
  • Maximum rotation is 135°
  • Chute reach is 10" when fully rotated
  • Internal 2HP power unit and hand-held control standard (5HP power unit on 6,000 lbs. models)
  • Protective mesh side screens included
  • Heavy-duty welded steel construction
  • Optional Foot Control Available

Technical Specifications

  Optimal Handling Solutions
Product Category Tilt Tables
Product Number HBD-4-36
Product Name Box Dumper - Electric Hydraulic
Unlock Full Specs
to access all available technical data

Similar Products

Air Operated Lift & Tilt Table - ATT-6024 - Advance Lifts, Inc.
Specs
Power Motor
Load Capacity 6000 lbs (2721 kg)
Width / Diameter 4 ft (12.19 dm)
View Details
Medium-duty Variable Speed Pan-tilt Head HP20 -  - JiuJiang Ingiant Technology Co., Ltd.
JiuJiang Ingiant Technology Co., Ltd.
Specs
Load Capacity 39.69 to 48.51 lbs (18 to 22 kg)
View Details
TST Standard Tilt Table - TST20-4848 - Titan Worldwide
Specs
Power Hydraulic Cylinders
Load Capacity 2000 lbs (907 kg)
Width / Diameter 4 ft (12.19 dm)
View Details