Optimal Handling Solutions Box Dumper - Electric Hydraulic HBD-2-48

Description
Designed for controlled dumping of material from boxes, crates and other types of containers Lowered height of only 3/8" allows for pallet truck loading and unloading Retaining bar for use with 24", 30" and 36" high containers. Other hold-down bar heights available upon request Maximum rotation is 135° Chute reach is 10" when fully rotated Internal 2HP power unit and hand-held control standard (5HP power unit on 6,000 lbs. models) Protective mesh side screens included Heavy-duty welded steel construction Optional Foot Control Available
Description
Designed for controlled dumping of material from boxes, crates and other types of containers Lowered height of only 3/8" allows for pallet truck loading and unloading Retaining bar for use with 24", 30" and 36" high containers. Other hold-down bar heights available upon request Maximum rotation is 135° Chute reach is 10" when fully rotated Internal 2HP power unit and hand-held control standard (5HP power unit on 6,000 lbs. models) Protective mesh side screens included Heavy-duty welded steel construction Optional Foot Control Available

Suppliers

Company
Product
Description
Supplier Links
Brookfield, WI, USA
Box Dumper - Electric Hydraulic
HBD-2-48
Box Dumper - Electric Hydraulic HBD-2-48
Designed for controlled dumping of material from boxes, crates and other types of containers Lowered height of only 3/8" allows for pallet truck loading and unloading Retaining bar for use with 24", 30" and 36" high containers. Other hold-down bar heights available upon request Maximum rotation is 135° Chute reach is 10" when fully rotated Internal 2HP power unit and hand-held control standard (5HP power unit on 6,000 lbs. models) Protective mesh side screens included Heavy-duty welded steel construction Optional Foot Control Available
  • Designed for controlled dumping of material from boxes, crates and other types of containers
  • Lowered height of only 3/8" allows for pallet truck loading and unloading
  • Retaining bar for use with 24", 30" and 36" high containers. Other hold-down bar heights available upon request
  • Maximum rotation is 135°
  • Chute reach is 10" when fully rotated
  • Internal 2HP power unit and hand-held control standard (5HP power unit on 6,000 lbs. models)
  • Protective mesh side screens included
  • Heavy-duty welded steel construction
  • Optional Foot Control Available

Technical Specifications

  Optimal Handling Solutions
Product Category Tilt Tables
Product Number HBD-2-48
Product Name Box Dumper - Electric Hydraulic
Unlock Full Specs
to access all available technical data

Similar Products

Lift & Tilt Combination Table - PT-20246-I - Advance Lifts, Inc.
Specs
Power Motor
Load Capacity 2000 lbs (907 kg)
Width / Diameter 4 ft (12.19 dm)
View Details
Ball & Socket Stage ,±25° Tilt,360° Rotation, 86x86mm Platform, Metric - M-RN-86 - Newport MKS
Specs
Load Capacity 55.12 lbs (25 kg)
Width / Diameter 0.2822 ft (0.8600 dm)
Length 0.2822 ft (0.8600 dm)
View Details
High-precision heavy-load Pan-Tilt Head HP-HX50 -  - JiuJiang Ingiant Technology Co., Ltd.
JiuJiang Ingiant Technology Co., Ltd.
Specs
Load Capacity 110 lbs (50 kg)
View Details
Floor Level Tilt Table - TT2 - DME Company
Specs
Power Air
Control Hand (optional feature); Foot (optional feature); Automatic Tilting
Features Vibrator (optional feature)
View Details