Optimal Handling Solutions Hand Truck - Steel Stair: Two Handles HAND-TPE

Description
Single Handle Model Unique design features tandem triple-wheel assemblies that work great when going up and down stairs. Wheel assembly smoothly rotates as you go up or down each step - eliminating the thud and bump associated with conventional two wheeled hand trucks on stairs. Caution - do not load more weight than you can safely handle! Rear wheel assembly also allows hand truck to roll easily on 4 wheels while on flat surfaces. Single loop handle. Steel construction. Painted finish Two Handle Stair Hand Truck - Quick and easy way for two people to transport a loaded hand truck up and down stairways or hills. - Easy grip handles provide comfort to persons using hand truck - Removable handles conveniently store on back of hand truck when not in use. -Steel construction. - 10" x 3 1/2" penumatic wheels.
Description
Single Handle Model Unique design features tandem triple-wheel assemblies that work great when going up and down stairs. Wheel assembly smoothly rotates as you go up or down each step - eliminating the thud and bump associated with conventional two wheeled hand trucks on stairs. Caution - do not load more weight than you can safely handle! Rear wheel assembly also allows hand truck to roll easily on 4 wheels while on flat surfaces. Single loop handle. Steel construction. Painted finish Two Handle Stair Hand Truck - Quick and easy way for two people to transport a loaded hand truck up and down stairways or hills. - Easy grip handles provide comfort to persons using hand truck - Removable handles conveniently store on back of hand truck when not in use. -Steel construction. - 10" x 3 1/2" penumatic wheels.

Suppliers

Company
Product
Description
Supplier Links
Brookfield, WI, USA
Hand Truck - Steel Stair: Two Handles
HAND-TPE
Hand Truck - Steel Stair: Two Handles HAND-TPE
Single Handle Model Unique design features tandem triple-wheel assemblies that work great when going up and down stairs. Wheel assembly smoothly rotates as you go up or down each step - eliminating the thud and bump associated with conventional two wheeled hand trucks on stairs. Caution - do not load more weight than you can safely handle! Rear wheel assembly also allows hand truck to roll easily on 4 wheels while on flat surfaces. Single loop handle. Steel construction. Painted finish Two Handle Stair Hand Truck - Quick and easy way for two people to transport a loaded hand truck up and down stairways or hills. - Easy grip handles provide comfort to persons using hand truck - Removable handles conveniently store on back of hand truck when not in use. -Steel construction. - 10" x 3 1/2" penumatic wheels.

Single Handle Model

  • Unique design features tandem triple-wheel assemblies that work great when going up and down stairs.
  • Wheel assembly smoothly rotates as you go up or down each step - eliminating the thud and bump associated with conventional two wheeled hand trucks on stairs.
  • Caution - do not load more weight than you can safely handle!
  • Rear wheel assembly also allows hand truck to roll easily on 4 wheels while on flat surfaces.
  • Single loop handle.
  • Steel construction.
  • Painted finish


Two Handle Stair Hand Truck
-
Quick and easy way for two people to transport a loaded hand truck up and down stairways or hills.
- Easy grip handles provide comfort to persons using hand truck
- Removable handles conveniently store on back of hand truck when not in use.
-Steel construction.
- 10" x 3 1/2" penumatic wheels.

Technical Specifications

  Optimal Handling Solutions
Product Category Material Handling Carts and Trucks
Product Number HAND-TPE
Product Name Hand Truck - Steel Stair: Two Handles
Unlock Full Specs
to access all available technical data

Similar Products

Carts -  - AirClean Systems
AirClean Systems
Specs
Cart / Truck Type Instrument Cart
Material Steel
Tires Solid
View Details
Trolleys - 4442458 - RS Components, Ltd.
RS Components, Ltd.
Specs
Capacity 265 lbs (120 kg)
Material Plastic
Length 33 inch (850 mm)
View Details
Automatic Guided Cart - DC-20 - Savant Automation, Inc.
Savant Automation, Inc.
Specs
Cart / Truck Type AGV Cart
Capacity 7000 lbs (3175 kg)
View Details
Fiberglass Carts & Lifts -  - Dexmet® Corporation, a part of PPG’s engineered materials division
Dexmet® Corporation, a part of PPG’s engineered materials division
Specs
Material Plastic
View Details