Optimal Handling Solutions Tilters - Floor Level: 44" Wide and 45 Degree Tilt FT40-4450

Description
Floor Level Tilters - 45 degree tilt angle standard on all units - Easily accessible with standard pallet trucks - Choice of hand or foot operated controls - Velocity fuses are standard - Self-lubricating bronze bushings on all wear points - Optional 3-phase power packs available NOTE: Steel basket shown for demonstration purposes only. Not included with purchase of this product.
Description
Floor Level Tilters - 45 degree tilt angle standard on all units - Easily accessible with standard pallet trucks - Choice of hand or foot operated controls - Velocity fuses are standard - Self-lubricating bronze bushings on all wear points - Optional 3-phase power packs available NOTE: Steel basket shown for demonstration purposes only. Not included with purchase of this product.

Suppliers

Company
Product
Description
Supplier Links
Brookfield, WI, USA
Tilters - Floor Level: 44" Wide and 45 Degree Tilt
FT40-4450
Tilters - Floor Level: 44" Wide and 45 Degree Tilt FT40-4450
Floor Level Tilters - 45 degree tilt angle standard on all units - Easily accessible with standard pallet trucks - Choice of hand or foot operated controls - Velocity fuses are standard - Self-lubricating bronze bushings on all wear points - Optional 3-phase power packs available NOTE: Steel basket shown for demonstration purposes only. Not included with purchase of this product.

Floor Level Tilters
- 45 degree tilt angle standard on all units
- Easily accessible with standard pallet trucks
- Choice of hand or foot operated controls
- Velocity fuses are standard
- Self-lubricating bronze bushings on all wear points
- Optional 3-phase power packs available
NOTE: Steel basket shown for demonstration purposes only. Not included with purchase of this product.

Technical Specifications

  Optimal Handling Solutions
Product Category Tilt Tables
Product Number FT40-4450
Product Name Tilters - Floor Level: 44" Wide and 45 Degree Tilt
Unlock Full Specs
to access all available technical data

Similar Products

Lift & Tilt Combination Table - PT-35363-I - Advance Lifts, Inc.
Specs
Power Motor
Load Capacity 3500 lbs (1587 kg)
Width / Diameter 4 ft (12.19 dm)
View Details
High-precision heavy-load Pan-Tilt Head HP-HX50 -  - JiuJiang Ingiant Technology Co., Ltd.
JiuJiang Ingiant Technology Co., Ltd.
Specs
Load Capacity 110 lbs (50 kg)
View Details
TST Standard Tilt Table - TST60-4848 - Titan Worldwide
Specs
Power Hydraulic Cylinders
Load Capacity 6000 lbs (2721 kg)
Width / Diameter 4 ft (12.19 dm)
View Details