Optimal Handling Solutions Bollard - Floor Stop FSBOL-24

Description
- Unique design offers horizontal crash protection - Unit is easily inserted into base plates then locked into place - Base plate includes four pre-drilled mounting holes - Removable black rubber end caps - Welded steel construction with yellow powder coat finish
Description
- Unique design offers horizontal crash protection - Unit is easily inserted into base plates then locked into place - Base plate includes four pre-drilled mounting holes - Removable black rubber end caps - Welded steel construction with yellow powder coat finish

Suppliers

Company
Product
Description
Supplier Links
Brookfield, WI, USA
Bollard - Floor Stop
FSBOL-24
Bollard - Floor Stop FSBOL-24
- Unique design offers horizontal crash protection - Unit is easily inserted into base plates then locked into place - Base plate includes four pre-drilled mounting holes - Removable black rubber end caps - Welded steel construction with yellow powder coat finish

- Unique design offers horizontal crash protection
- Unit is easily inserted into base plates then locked into place
- Base plate includes four pre-drilled mounting holes
- Removable black rubber end caps
- Welded steel construction with yellow powder coat finish

Technical Specifications

  Optimal Handling Solutions
Product Category Bollards
Product Number FSBOL-24
Product Name Bollard - Floor Stop
Unlock Full Specs
to access all available technical data

Similar Products

 - 28285 Bollard - Hanover Lantern, Inc.
Hanover Lantern, Inc.
Specs
Height 30.62 inch (778 mm)
Diameter / Width 4.5 inch (114 mm)
Type Landscape or Architectural
View Details
Bollard Cover® 11
American Floor Products Co., Inc.
Specs
Height 60 inch (1524 mm)
Diameter / Width 11 inch (279 mm)
Features PlasticCover
View Details