Optimal Handling Solutions Wheel Chocks - Steel Rail FRC-2

Description
Rail Chocks fit most standard size rails Double sided flanges keep chocks on track Hardened steel spurs, located on the bottom side of the chock, are used to maximize a positive grip Handle projection 36" on flag chocks, 10" on non-flag chocks Handle height is 14" The adjustable support legs are used to balance the Flag Rail Chocks The aluminum "Chock Your Wheels" sign is visible from both sides Chain length is 30" on combo units Steel construction
Description
Rail Chocks fit most standard size rails Double sided flanges keep chocks on track Hardened steel spurs, located on the bottom side of the chock, are used to maximize a positive grip Handle projection 36" on flag chocks, 10" on non-flag chocks Handle height is 14" The adjustable support legs are used to balance the Flag Rail Chocks The aluminum "Chock Your Wheels" sign is visible from both sides Chain length is 30" on combo units Steel construction

Suppliers

Company
Product
Description
Supplier Links
Brookfield, WI, USA
Wheel Chocks - Steel Rail
FRC-2
Wheel Chocks - Steel Rail FRC-2
Rail Chocks fit most standard size rails Double sided flanges keep chocks on track Hardened steel spurs, located on the bottom side of the chock, are used to maximize a positive grip Handle projection 36" on flag chocks, 10" on non-flag chocks Handle height is 14" The adjustable support legs are used to balance the Flag Rail Chocks The aluminum "Chock Your Wheels" sign is visible from both sides Chain length is 30" on combo units Steel construction
  • Rail Chocks fit most standard size rails
  • Double sided flanges keep chocks on track
  • Hardened steel spurs, located on the bottom side of the chock, are used to maximize a positive grip
  • Handle projection 36" on flag chocks, 10" on non-flag chocks
  • Handle height is 14"
  • The adjustable support legs are used to balance the Flag Rail Chocks
  • The aluminum "Chock Your Wheels" sign is visible from both sides
  • Chain length is 30" on combo units
  • Steel construction

Technical Specifications

  Optimal Handling Solutions
Product Category Dock Equipment
Product Number FRC-2
Product Name Wheel Chocks - Steel Rail
Unlock Full Specs
to access all available technical data

Similar Products

Recessed Dock Lift - 3350 - Advance Lifts, Inc.
Advance Lifts, Inc.
Specs
Equipment Type Dock Lift
Equipment Material Steel
Equipment Features Safety Railing
View Details
 - 3250876 - RS Components, Ltd.
RS Components, Ltd.
Specs
Equipment Type Dock Door
Equipment Material Plastic
Length 78.74 inch (2000 mm)
View Details
Extra-Length Loading Dock Bumpers - 6" Thick Extra-Length Loading Dock Bumpers - B610-75 - Durable Corporation
Specs
Equipment Type Dock Bumper
Equipment Material Rubber
Length 75 inch (1905 mm)
View Details
MLM Economy Van Ramps - MLM603 - REB Storage Systems International
REB Storage Systems International
Specs
Equipment Type Dock Ramp
Weight Capacity 2000 lbs (907 kg)
Length 96 inch (2438 mm)
View Details