The Model 3400 recessed dock lift is a hydraulic platform designed for dock-to-ground material handling, with a 72-inch wide by 120-inch long safety tread deck and removable steel guardrails per ANSI MH 29.1. It has a 12,000 lb maximum lifting capacity and 9,600 lb axle capacity at the ends. The platform rises 58 inches from a 15-inch lowered height at 7 feet per minute. Power is supplied by a 5 HP, 230V, 60 Hz, 3-phase motor in a NEMA 12 enclosure. The power unit measures 26 inches wide, 22 inches long, and 21 inches high. A 20-foot hydraulic hose with JIC swivel fittings is included. The unit is painted blue and weighs approximately 4,900 lbs.
These are our medium sized Diasappearing Dock Lifts. Thay are sized to handle pallet jackes, powered pallet jacks, straddle stackers and small fork trucks. They are also used for dock to ground access.
| Advance Lifts, Inc. | |
|---|---|
| Product Category | Dock Equipment |
| Product Number | 3400 |
| Product Name | Recessed Dock Lift |
| Equipment Type | Dock Lift |
| Equipment Material | Steel |
| Equipment Features | Safety Railing |
| Weight Capacity | 12000 lbs (5442 kg) |