Optimal Handling Solutions Lift & Tilt - Floor Level: 50" x 60" Platform - 45 Degree Tilt FLT20-5060

Description
Floor Level Lift & Tilters - 45 degree angle standard on all units - Easily accessible with standard pallet trucks - Choice of hand or foot controls - Velocity fuses are standard - Self-lubricating bronze bushings on all wear points - Optional 3-phase power packs available.
Description
Floor Level Lift & Tilters - 45 degree angle standard on all units - Easily accessible with standard pallet trucks - Choice of hand or foot controls - Velocity fuses are standard - Self-lubricating bronze bushings on all wear points - Optional 3-phase power packs available.

Suppliers

Company
Product
Description
Supplier Links
Brookfield, WI, USA
Lift & Tilt - Floor Level: 50" x 60" Platform - 45 Degree Tilt
FLT20-5060
Lift & Tilt - Floor Level: 50" x 60" Platform - 45 Degree Tilt FLT20-5060
Floor Level Lift & Tilters - 45 degree angle standard on all units - Easily accessible with standard pallet trucks - Choice of hand or foot controls - Velocity fuses are standard - Self-lubricating bronze bushings on all wear points - Optional 3-phase power packs available.

Floor Level Lift & Tilters
- 45 degree angle standard on all units
- Easily accessible with standard pallet trucks
- Choice of hand or foot controls
- Velocity fuses are standard
- Self-lubricating bronze bushings on all wear points
- Optional 3-phase power packs available.

Technical Specifications

  Optimal Handling Solutions
Product Category Tilt Tables
Product Number FLT20-5060
Product Name Lift & Tilt - Floor Level: 50" x 60" Platform - 45 Degree Tilt
Unlock Full Specs
to access all available technical data

Similar Products

Air Operated Tilt Table - ATI-135 - Advance Lifts, Inc.
Specs
Power Motor
Load Capacity 1000 lbs (454 kg)
Width / Diameter 4 ft (12.19 dm)
View Details
Tilt Platform, Stainless Steel, 160 x 240 mm, ±2.86° Range, M6 - M-TGN160 - Newport MKS
Specs
Load Capacity 180 lbs (81.56 kg)
Width / Diameter 0.5249 ft (1.6 dm)
Length 0.7874 ft (2.4 dm)
View Details
Medium-duty Variable Speed Pan-tilt Head HP20 -  - JiuJiang Ingiant Technology Co., Ltd.
JiuJiang Ingiant Technology Co., Ltd.
Specs
Load Capacity 39.69 to 48.51 lbs (18 to 22 kg)
View Details
Premier Gaylord Tilt Table - TT3 - DME Company
Specs
Power Air
Control Hand (optional feature); Foot (optional feature); Automatic Tilting
Features Vibrator (optional feature)
View Details