Optimal Handling Solutions Lift & Tilt - Floor Level: 50" x 60" Platform - 45 Degree Tilt FLT10-5060

Description
Floor Level Lift & Tilters - 45 degree angle standard on all units - Easily accessible with standard pallet trucks - Choice of hand or foot controls - Velocity fuses are standard - Self-lubricating bronze bushings on all wear points - Optional 3-phase power packs available.
Description
Floor Level Lift & Tilters - 45 degree angle standard on all units - Easily accessible with standard pallet trucks - Choice of hand or foot controls - Velocity fuses are standard - Self-lubricating bronze bushings on all wear points - Optional 3-phase power packs available.

Suppliers

Company
Product
Description
Supplier Links
Brookfield, WI, USA
Lift & Tilt - Floor Level: 50" x 60" Platform - 45 Degree Tilt
FLT10-5060
Lift & Tilt - Floor Level: 50" x 60" Platform - 45 Degree Tilt FLT10-5060
Floor Level Lift & Tilters - 45 degree angle standard on all units - Easily accessible with standard pallet trucks - Choice of hand or foot controls - Velocity fuses are standard - Self-lubricating bronze bushings on all wear points - Optional 3-phase power packs available.

Floor Level Lift & Tilters
- 45 degree angle standard on all units
- Easily accessible with standard pallet trucks
- Choice of hand or foot controls
- Velocity fuses are standard
- Self-lubricating bronze bushings on all wear points
- Optional 3-phase power packs available.

Technical Specifications

  Optimal Handling Solutions
Product Category Tilt Tables
Product Number FLT10-5060
Product Name Lift & Tilt - Floor Level: 50" x 60" Platform - 45 Degree Tilt
Unlock Full Specs
to access all available technical data

Similar Products

Lift & Tilt Combination Table - PT-55483-I - Advance Lifts, Inc.
Specs
Power Motor
Load Capacity 5500 lbs (2494 kg)
Width / Diameter 4 ft (12.19 dm)
View Details
Medium-duty Variable Speed Pan-tilt Head HP20 -  - JiuJiang Ingiant Technology Co., Ltd.
JiuJiang Ingiant Technology Co., Ltd.
Specs
Load Capacity 39.69 to 48.51 lbs (18 to 22 kg)
View Details
Tilt Platform, Stainless Steel, 120 x 180 mm, ±2.86° Range, M5 and M6 - M-TGN120 - Newport MKS
Specs
Load Capacity 101 lbs (45.88 kg)
Width / Diameter 0.3937 ft (1.2 dm)
Length 0.5906 ft (1.8 dm)
View Details
TST Standard Tilt Table - TST60-4848 - Titan Worldwide
Specs
Power Hydraulic Cylinders
Load Capacity 6000 lbs (2721 kg)
Width / Diameter 4 ft (12.19 dm)
View Details