Optimal Handling Solutions Lift & Tilt - Floor Level: 50" x 50" Platform - 45 Degree Tilt FLT10-5050

Description
Floor Level Lift & Tilters - 45 degree angle standard on all units - Easily accessible with standard pallet trucks - Choice of hand or foot controls - Velocity fuses are standard - Self-lubricating bronze bushings on all wear points - Optional 3-phase power packs available.
Description
Floor Level Lift & Tilters - 45 degree angle standard on all units - Easily accessible with standard pallet trucks - Choice of hand or foot controls - Velocity fuses are standard - Self-lubricating bronze bushings on all wear points - Optional 3-phase power packs available.

Suppliers

Company
Product
Description
Supplier Links
Brookfield, WI, USA
Lift & Tilt - Floor Level: 50" x 50" Platform - 45 Degree Tilt
FLT10-5050
Lift & Tilt - Floor Level: 50" x 50" Platform - 45 Degree Tilt FLT10-5050
Floor Level Lift & Tilters - 45 degree angle standard on all units - Easily accessible with standard pallet trucks - Choice of hand or foot controls - Velocity fuses are standard - Self-lubricating bronze bushings on all wear points - Optional 3-phase power packs available.

Floor Level Lift & Tilters
- 45 degree angle standard on all units
- Easily accessible with standard pallet trucks
- Choice of hand or foot controls
- Velocity fuses are standard
- Self-lubricating bronze bushings on all wear points
- Optional 3-phase power packs available.

Technical Specifications

  Optimal Handling Solutions
Product Category Tilt Tables
Product Number FLT10-5050
Product Name Lift & Tilt - Floor Level: 50" x 50" Platform - 45 Degree Tilt
Unlock Full Specs
to access all available technical data

Similar Products

Air Operated Tilt Table - ATI-335 - Advance Lifts, Inc.
Specs
Power Motor
Load Capacity 3000 lbs (1361 kg)
Width / Diameter 4 ft (12.19 dm)
View Details
Tilt Platform, Stainless Steel, 3.15 x 4.72 in., ±2.86° Range, 8-32 and 1/4-20 - TGN80 - Newport MKS
Specs
Load Capacity 44.96 lbs (20.39 kg)
Width / Diameter 0.2625 ft (0.8000 dm)
Length 0.3937 ft (1.2 dm)
View Details
High-precision heavy-load Pan-Tilt Head HP-HX50 -  - JiuJiang Ingiant Technology Co., Ltd.
JiuJiang Ingiant Technology Co., Ltd.
Specs
Load Capacity 110 lbs (50 kg)
View Details
Premier Gaylord Tilt Table - TT3 - DME Company
Specs
Power Air
Control Hand (optional feature); Foot (optional feature); Automatic Tilting
Features Vibrator (optional feature)
View Details