Optimal Handling Solutions Dolly - Hardwood: Vinyl Covered Hardwood Dollies FDOL-2436-12

Description
Transport boxes, crates, or supplies with these rugged dollies. Units maneuver on four swivel hard rubber casters. Assembly required. Optional pull strap or hook available. Hardwood Dolly Options: STRAP-8 4 foot long nylone loop pull strap Call for pricing HOOK-8 4 foot long metal hook Call for pricing
Description
Transport boxes, crates, or supplies with these rugged dollies. Units maneuver on four swivel hard rubber casters. Assembly required. Optional pull strap or hook available. Hardwood Dolly Options: STRAP-8 4 foot long nylone loop pull strap Call for pricing HOOK-8 4 foot long metal hook Call for pricing

Suppliers

Company
Product
Description
Supplier Links
Brookfield, WI, USA
Dolly - Hardwood: Vinyl Covered Hardwood Dollies
FDOL-2436-12
Dolly - Hardwood: Vinyl Covered Hardwood Dollies FDOL-2436-12
Transport boxes, crates, or supplies with these rugged dollies. Units maneuver on four swivel hard rubber casters. Assembly required. Optional pull strap or hook available. Hardwood Dolly Options: STRAP-8 4 foot long nylone loop pull strap Call for pricing HOOK-8 4 foot long metal hook Call for pricing
  • Transport boxes, crates, or supplies with these rugged dollies.
  • Units maneuver on four swivel hard rubber casters.
  • Assembly required.
  • Optional pull strap or hook available.

Hardwood Dolly Options:
STRAP-8
4 foot long nylone loop pull strap Call for pricing
HOOK-8 4 foot long metal hook Call for pricing

Technical Specifications

  Optimal Handling Solutions
Product Category Roller Dollies
Product Number FDOL-2436-12
Product Name Dolly - Hardwood: Vinyl Covered Hardwood Dollies
Unlock Full Specs
to access all available technical data

Similar Products

30, 55, and 110 Gallon Drum Dollies -  - EXAIR
Specs
Type Drum Dollie
Roller Description Casters
View Details
ERF  Hilman Rollers - 1-ERF - Hilman Rollers
Specs
Type Machine Dollie
Load Capacity 2000 lbs (907 kg)
Length 6 inch (152 mm)
View Details
Dolly 103 - Dolly 103 - Polymer Logistics
Polymer Logistics
Specs
Load Capacity 1102 lbs (500 kg)
Length 31.5 inch (800 mm)
Width 23.6 inch (599 mm)
View Details
Dolly, 12 Pick Rack Dolly - APRDMOBILE - Akro-Mils, Inc.
Specs
Load Capacity 500 lbs (227 kg)
Length 38.5 inch (978 mm)
Width 31.2 inch (792 mm)
View Details