Hilman Rollers LD Hilman Rollers 2-SP

Description
Individual Light Duty Series Hilman Rollers are some of the handiest Hilman Rollers you can own. Easy to secure and store. Individual Light Duty Series Hilman Rollers are available in two different capacities, .75-Ton and 2-Ton. Choices of Top Styles include Rigid-Smooth (RS), Rigid-Pad (RP), Swivel-Smooth (SS) and Swivel-Pad (SP).
Description
Individual Light Duty Series Hilman Rollers are some of the handiest Hilman Rollers you can own. Easy to secure and store. Individual Light Duty Series Hilman Rollers are available in two different capacities, .75-Ton and 2-Ton. Choices of Top Styles include Rigid-Smooth (RS), Rigid-Pad (RP), Swivel-Smooth (SS) and Swivel-Pad (SP).

Suppliers

Company
Product
Description
Supplier Links
LD  Hilman Rollers - 2-SP - Hilman Rollers
Marlboro, NJ, USA
LD Hilman Rollers
2-SP
LD Hilman Rollers 2-SP
Individual Light Duty Series Hilman Rollers are some of the handiest Hilman Rollers you can own. Easy to secure and store. Individual Light Duty Series Hilman Rollers are available in two different capacities, .75-Ton and 2-Ton. Choices of Top Styles include Rigid-Smooth (RS), Rigid-Pad (RP), Swivel-Smooth (SS) and Swivel-Pad (SP).

Individual Light Duty Series Hilman Rollers are some of the handiest Hilman Rollers you can own. Easy to secure and store. Individual Light Duty Series Hilman Rollers are available in two different capacities, .75-Ton and 2-Ton. Choices of Top Styles include Rigid-Smooth (RS), Rigid-Pad (RP), Swivel-Smooth (SS) and Swivel-Pad (SP).

Supplier's Site
FT  Hilman Rollers - 2-SP - Hilman Rollers
Marlboro, NJ, USA
FT Hilman Rollers
2-SP
FT Hilman Rollers 2-SP
FT Series Hilman Rollers are the most popular choice because they have the widest array of top configurations. First choose either Swivel or Rigid and then choose your contact surface; either Smooth steel, Diamond steel or a Padded top. Any swivel top variety can be selected with or without the Locking feature.

FT Series Hilman Rollers are the most popular choice because they have the widest array of top configurations. First choose either Swivel or Rigid and then choose your contact surface; either Smooth steel, Diamond steel or a Padded top. Any swivel top variety can be selected with or without the Locking feature.

Supplier's Site

Technical Specifications

  Hilman Rollers
Product Category Roller Dollies
Product Number 2-SP
Product Name LD Hilman Rollers
Type Machine Dollie
Load Capacity 4000 lbs (1814 kg)
Length 6.5 inch (165 mm)
Unlock Full Specs
to access all available technical data

Similar Products

30, 55, and 110 Gallon Drum Dollies -  - EXAIR
Specs
Type Drum Dollie
Roller Description Casters
View Details
STEEL DOLLIES - OPEN STRUCTURAL - HRD854HR - Raymond Handling Consultants, L.C.
Raymond Handling Consultants, L.C.
Specs
Type Door / Panel Dollie
Load Capacity 1200 lbs (544 kg)
View Details
Plastic Bin Dollies - DLY-2415 -  - Quantum Storage Systems
Quantum Storage Systems
Specs
Type Container Dollie
Load Capacity 1000 lbs (454 kg)
Length 28 inch (711 mm)
View Details
FT  Hilman Rollers - 7.5-SLD - Hilman Rollers
Specs
Type Machine Dollie
Load Capacity 15000 lbs (6803 kg)
Length 10.5 inch (267 mm)
View Details