Optimal Handling Solutions Tilters - Floor Level Container: 50" x 48" Platform - 90 Degree Tilt FCT40-5048

Description
Floor Level Container Tilters - 1,000 - 4,000 lbs. capacity - 0 - 90 degree tilt angle is standard - Easily accessible with standard pallet trucks - 50" x 48" and 60" x 50" platforms are standard - Velocity fuses are standard on each cylinder of all container tilters - Choice of hand or foot operated controls - Self-lubricating bronze bushings on all wear points - External 115/1/60 AC power pack available
Description
Floor Level Container Tilters - 1,000 - 4,000 lbs. capacity - 0 - 90 degree tilt angle is standard - Easily accessible with standard pallet trucks - 50" x 48" and 60" x 50" platforms are standard - Velocity fuses are standard on each cylinder of all container tilters - Choice of hand or foot operated controls - Self-lubricating bronze bushings on all wear points - External 115/1/60 AC power pack available

Suppliers

Company
Product
Description
Supplier Links
Brookfield, WI, USA
Tilters - Floor Level Container: 50" x 48" Platform - 90 Degree Tilt
FCT40-5048
Tilters - Floor Level Container: 50" x 48" Platform - 90 Degree Tilt FCT40-5048
Floor Level Container Tilters - 1,000 - 4,000 lbs. capacity - 0 - 90 degree tilt angle is standard - Easily accessible with standard pallet trucks - 50" x 48" and 60" x 50" platforms are standard - Velocity fuses are standard on each cylinder of all container tilters - Choice of hand or foot operated controls - Self-lubricating bronze bushings on all wear points - External 115/1/60 AC power pack available

Floor Level Container Tilters
- 1,000 - 4,000 lbs. capacity
- 0 - 90 degree tilt angle is standard
- Easily accessible with standard pallet trucks
- 50" x 48" and 60" x 50" platforms are standard
- Velocity fuses are standard on each cylinder of all container tilters
- Choice of hand or foot operated controls
- Self-lubricating bronze bushings on all wear points
- External 115/1/60 AC power pack available

Technical Specifications

  Optimal Handling Solutions
Product Category Tilt Tables
Product Number FCT40-5048
Product Name Tilters - Floor Level Container: 50" x 48" Platform - 90 Degree Tilt
Unlock Full Specs
to access all available technical data

Similar Products

High-precision heavy-load Pan-Tilt Head HP-HX50 -  - JiuJiang Ingiant Technology Co., Ltd.
JiuJiang Ingiant Technology Co., Ltd.
Specs
Load Capacity 110 lbs (50 kg)
View Details
Lift & Tilt Combination Table - PT-20363-I - Advance Lifts, Inc.
Specs
Power Motor
Load Capacity 2000 lbs (907 kg)
Width / Diameter 4 ft (12.19 dm)
View Details
Ball and Socket Stage, ±25° Tilt, 50x50 mm Platform, Metric - M-RN-50 - Newport MKS
Specs
Load Capacity 33.08 lbs (15 kg)
Width / Diameter 0.1640 ft (0.5000 dm)
Length 0.1640 ft (0.5000 dm)
View Details