Optimal Handling Solutions Tilters - Floor Level Container: 60" x 50" Platform - 90 Degree Tilt FCT10-6050

Description
Floor Level Container Tilters - 1,000 - 4,000 lbs. capacity - 0 - 90 degree tilt angle is standard - Easily accessible with standard pallet trucks - 50" x 48" and 60" x 50" platforms are standard - Velocity fuses are standard on each cylinder of all container tilters - Choice of hand or foot operated controls - Self-lubricating bronze bushings on all wear points - External 115/1/60 AC power pack available
Description
Floor Level Container Tilters - 1,000 - 4,000 lbs. capacity - 0 - 90 degree tilt angle is standard - Easily accessible with standard pallet trucks - 50" x 48" and 60" x 50" platforms are standard - Velocity fuses are standard on each cylinder of all container tilters - Choice of hand or foot operated controls - Self-lubricating bronze bushings on all wear points - External 115/1/60 AC power pack available

Suppliers

Company
Product
Description
Supplier Links
Brookfield, WI, USA
Tilters - Floor Level Container: 60" x 50" Platform - 90 Degree Tilt
FCT10-6050
Tilters - Floor Level Container: 60" x 50" Platform - 90 Degree Tilt FCT10-6050
Floor Level Container Tilters - 1,000 - 4,000 lbs. capacity - 0 - 90 degree tilt angle is standard - Easily accessible with standard pallet trucks - 50" x 48" and 60" x 50" platforms are standard - Velocity fuses are standard on each cylinder of all container tilters - Choice of hand or foot operated controls - Self-lubricating bronze bushings on all wear points - External 115/1/60 AC power pack available

Floor Level Container Tilters
- 1,000 - 4,000 lbs. capacity
- 0 - 90 degree tilt angle is standard
- Easily accessible with standard pallet trucks
- 50" x 48" and 60" x 50" platforms are standard
- Velocity fuses are standard on each cylinder of all container tilters
- Choice of hand or foot operated controls
- Self-lubricating bronze bushings on all wear points
- External 115/1/60 AC power pack available

Technical Specifications

  Optimal Handling Solutions
Product Category Tilt Tables
Product Number FCT10-6050
Product Name Tilters - Floor Level Container: 60" x 50" Platform - 90 Degree Tilt
Unlock Full Specs
to access all available technical data

Similar Products

Air Operated Tilt Table - ATI-435 - Advance Lifts, Inc.
Specs
Power Motor
Load Capacity 4000 lbs (1814 kg)
Width / Diameter 4 ft (12.19 dm)
View Details
Medium-duty Variable Speed Pan-tilt Head HP20 -  - JiuJiang Ingiant Technology Co., Ltd.
JiuJiang Ingiant Technology Co., Ltd.
Specs
Load Capacity 39.69 to 48.51 lbs (18 to 22 kg)
View Details
ELECTRIC HYDRAULIC CORNER TILTER - HEMC-4242-4 - Raymond Handling Consultants, L.C.
Raymond Handling Consultants, L.C.
Specs
Power Motor
Load Capacity 4000 lbs (1814 kg)
Width / Diameter 3.5 ft (10.67 dm)
View Details