Optimal Handling Solutions Wheel Chocks - Steel FAB-10

Description
Textured treadplate to provide maximum traction Open face radius allows chock to be used with any size tire Chain included Formed chock utilizes a saw tooth bottom for traction Features grip slot for easy pick up and positioning Slope design contours to wheel truck Rugged all welded construction Works in mud, sand or concrete
Description
Textured treadplate to provide maximum traction Open face radius allows chock to be used with any size tire Chain included Formed chock utilizes a saw tooth bottom for traction Features grip slot for easy pick up and positioning Slope design contours to wheel truck Rugged all welded construction Works in mud, sand or concrete

Suppliers

Company
Product
Description
Supplier Links
Brookfield, WI, USA
Wheel Chocks - Steel
FAB-10
Wheel Chocks - Steel FAB-10
Textured treadplate to provide maximum traction Open face radius allows chock to be used with any size tire Chain included Formed chock utilizes a saw tooth bottom for traction Features grip slot for easy pick up and positioning Slope design contours to wheel truck Rugged all welded construction Works in mud, sand or concrete
  • Textured treadplate to provide maximum traction
  • Open face radius allows chock to be used with any size tire
  • Chain included
  • Formed chock utilizes a saw tooth bottom for traction
  • Features grip slot for easy pick up and positioning
  • Slope design contours to wheel truck
  • Rugged all welded construction
  • Works in mud, sand or concrete

Technical Specifications

  Optimal Handling Solutions
Product Category Dock Equipment
Product Number FAB-10
Product Name Wheel Chocks - Steel
Unlock Full Specs
to access all available technical data

Similar Products

 - 3250898 - RS Components, Ltd.
RS Components, Ltd.
Specs
Equipment Type Dock Door
Equipment Material Plastic
Length 197 inch (5000 mm)
View Details
Top Of Ground Dock Lift - 65610 - Advance Lifts, Inc.
Specs
Equipment Type Dock Lift
Equipment Material Steel
Weight Capacity 5500 lbs (2494 kg)
View Details
Vehicle Restraint -  - Steel Guard Safety Corp.
Steel Guard Safety Corp.
Specs
Equipment Type Truck Restraint
View Details
Molded Loading Dock Bumpers - 2" Thickness - M-M2818 - Durable Corporation
Specs
Equipment Type Dock Bumper
Equipment Material Rubber
Length 18 inch (457 mm)
View Details