Heartland Engineered Products, LLC Steel "Tuffboards" Dock Boards 15TB6060

Description
Features Bright, OSHA yellow finish Heartland Engineered Products, LLC Quick Ship program Products listed will ship in 2 business days Consistent on-time delivery ratings of 99% or higher Tuffboard Steel Dockboards High strength steel construction for durability in heavy use applications. Simply select the proper pin hole location for use with conventional, refrigerated, or container trailers, or below dock conditions. All steel construction Beveled edges for smooth entry and exit Safety tread plate provides positive traction Safety curbs to protect against run offs Pins adjust to accommodate multiple locations and applications Fold down lifting loops 15,000 lbs. capacity Width 60” Lengths from 48” to 72”
Description
Features Bright, OSHA yellow finish Heartland Engineered Products, LLC Quick Ship program Products listed will ship in 2 business days Consistent on-time delivery ratings of 99% or higher Tuffboard Steel Dockboards High strength steel construction for durability in heavy use applications. Simply select the proper pin hole location for use with conventional, refrigerated, or container trailers, or below dock conditions. All steel construction Beveled edges for smooth entry and exit Safety tread plate provides positive traction Safety curbs to protect against run offs Pins adjust to accommodate multiple locations and applications Fold down lifting loops 15,000 lbs. capacity Width 60” Lengths from 48” to 72”

Suppliers

Company
Product
Description
Supplier Links
Steel
Marysville, MI, USA
Steel "Tuffboards" Dock Boards
15TB6060
Steel "Tuffboards" Dock Boards 15TB6060
Features Bright, OSHA yellow finish Heartland Engineered Products, LLC Quick Ship program Products listed will ship in 2 business days Consistent on-time delivery ratings of 99% or higher Tuffboard Steel Dockboards High strength steel construction for durability in heavy use applications. Simply select the proper pin hole location for use with conventional, refrigerated, or container trailers, or below dock conditions. All steel construction Beveled edges for smooth entry and exit Safety tread plate provides positive traction Safety curbs to protect against run offs Pins adjust to accommodate multiple locations and applications Fold down lifting loops 15,000 lbs. capacity Width 60” Lengths from 48” to 72”

Features

  • Bright, OSHA yellow finish
  • Heartland Engineered Products, LLC Quick Ship program
  • Products listed will ship in 2 business days
  • Consistent on-time delivery ratings of 99% or higher

Tuffboard Steel Dockboards

High strength steel construction for durability in heavy use applications.

Simply select the proper pin hole location for use with conventional, refrigerated, or container trailers, or below dock conditions.

  • All steel construction
  • Beveled edges for smooth entry and exit
  • Safety tread plate provides positive traction
  • Safety curbs to protect against run offs
  • Pins adjust to accommodate multiple locations and applications
  • Fold down lifting loops
  • 15,000 lbs. capacity
  • Width 60”
  • Lengths from 48” to 72”
Supplier's Site

Technical Specifications

  Heartland Engineered Products, LLC
Product Category Dock Equipment
Product Number 15TB6060
Product Name Steel "Tuffboards" Dock Boards
Equipment Type Dock Board / Plate
Equipment Material Steel
Equipment Features Portable
Weight Capacity 15000 lbs (6803 kg)
Unlock Full Specs
to access all available technical data

Similar Products

 - 3250927 - RS Components, Ltd.
RS Components, Ltd.
Specs
Equipment Type Dock Door
Equipment Material Plastic
Length 118 inch (3000 mm)
View Details
Rail Transfer Bridge - 14-316 - Advance Lifts, Inc.
Specs
Equipment Type Dock Board / Plate
Equipment Material Steel
Weight Capacity 25000 lbs (11338 kg)
View Details
Trak Armor - Door Track Protector - TA48HD - Heartland Engineered Products, LLC
Heartland Engineered Products, LLC
Specs
Equipment Type Door Track Protector
Length 48 inch (1219 mm)
Weight 106 lbs (48.07 kg)
View Details
MLM Economy Van Ramps - MLM604 - REB Storage Systems International
REB Storage Systems International
Specs
Equipment Type Dock Ramp
Weight Capacity 2000 lbs (907 kg)
Length 108 inch (2743 mm)
View Details