Optimal Handling Solutions Dolly - Multi-Purpose DRUM-QUAD-H

Description
Multi-Purpose Dollies - High polished bright zinc finish for corrosion resistance and (4) 3" x 1 1/4" swivel casters. - Each unit comes with a 4 foot long nylon pull strap that helps in transporting down aisles or thresholds - Rubber-coated hook allows strap to hook on top of drum for storage Quad Dolly - series DRUM-QUAD, can transport a 5-gallon pail, 30 or 55-gallon drum or LP gas tank. Available with hard rubber or cast iron wheels Stainless Steel, series DRUM-QUAD-CS-SS, also available Tri Dolly, series DRUM-TRI, will transport 5-gallon pails, 30-gallon drums, or LP gas tank
Description
Multi-Purpose Dollies - High polished bright zinc finish for corrosion resistance and (4) 3" x 1 1/4" swivel casters. - Each unit comes with a 4 foot long nylon pull strap that helps in transporting down aisles or thresholds - Rubber-coated hook allows strap to hook on top of drum for storage Quad Dolly - series DRUM-QUAD, can transport a 5-gallon pail, 30 or 55-gallon drum or LP gas tank. Available with hard rubber or cast iron wheels Stainless Steel, series DRUM-QUAD-CS-SS, also available Tri Dolly, series DRUM-TRI, will transport 5-gallon pails, 30-gallon drums, or LP gas tank

Suppliers

Company
Product
Description
Supplier Links
Brookfield, WI, USA
Dolly - Multi-Purpose
DRUM-QUAD-H
Dolly - Multi-Purpose DRUM-QUAD-H
Multi-Purpose Dollies - High polished bright zinc finish for corrosion resistance and (4) 3" x 1 1/4" swivel casters. - Each unit comes with a 4 foot long nylon pull strap that helps in transporting down aisles or thresholds - Rubber-coated hook allows strap to hook on top of drum for storage Quad Dolly - series DRUM-QUAD, can transport a 5-gallon pail, 30 or 55-gallon drum or LP gas tank. Available with hard rubber or cast iron wheels Stainless Steel, series DRUM-QUAD-CS-SS, also available Tri Dolly, series DRUM-TRI, will transport 5-gallon pails, 30-gallon drums, or LP gas tank

Multi-Purpose Dollies
- High polished bright zinc finish for corrosion resistance and (4) 3" x 1 1/4" swivel casters.
- Each unit comes with a 4 foot long nylon pull strap that helps in transporting down aisles or thresholds
- Rubber-coated hook allows strap to hook on top of drum for storage
Quad Dolly - series DRUM-QUAD, can transport a 5-gallon pail, 30 or 55-gallon drum or LP gas tank. Available with hard rubber or cast iron wheels
Stainless Steel, series DRUM-QUAD-CS-SS, also available
Tri Dolly, series DRUM-TRI, will transport 5-gallon pails, 30-gallon drums, or LP gas tank

Technical Specifications

  Optimal Handling Solutions
Product Category Roller Dollies
Product Number DRUM-QUAD-H
Product Name Dolly - Multi-Purpose
Unlock Full Specs
to access all available technical data

Similar Products

30, 55, and 110 Gallon Drum Dollies -  - EXAIR
Specs
Type Drum Dollie
Roller Description Casters
View Details
OT/NT/T  Hilman Rollers - 15-NT - Hilman Rollers
Specs
Type Machine Dollie
Load Capacity 30000 lbs (13605 kg)
Length 10.62 inch (270 mm)
View Details
Dolly 103 - Dolly 103 - Polymer Logistics
Polymer Logistics
Specs
Load Capacity 1102 lbs (500 kg)
Length 31.5 inch (800 mm)
Width 23.6 inch (599 mm)
View Details
Dolly, Steel Dolly for 36x18 Bin Cabinets - AC803618M26 - Akro-Mils, Inc.
Specs
Load Capacity 1000 lbs (454 kg)
Length 36.5 inch (927 mm)
Width 18.5 inch (470 mm)
View Details