Optimal Handling Solutions Dolly - Aluminum Pallet: TILT DOL-4048-8T

Description
Designed to transport pallets with ease. All welded aluminum construction is durable yet lightweight. Features heavy-duty 3" wide x 3 1/2" phenolic rollers for easy portability. Choose from either tilt or non-tilt styles. Tilt capability allows for easier turning. Optional loops / handle and a center support crossbar are available. Dolly height is 4 1/4". **Pallet Not Included - For Demonstration Only**
Description
Designed to transport pallets with ease. All welded aluminum construction is durable yet lightweight. Features heavy-duty 3" wide x 3 1/2" phenolic rollers for easy portability. Choose from either tilt or non-tilt styles. Tilt capability allows for easier turning. Optional loops / handle and a center support crossbar are available. Dolly height is 4 1/4". **Pallet Not Included - For Demonstration Only**

Suppliers

Company
Product
Description
Supplier Links
Brookfield, WI, USA
Dolly - Aluminum Pallet: TILT
DOL-4048-8T
Dolly - Aluminum Pallet: TILT DOL-4048-8T
Designed to transport pallets with ease. All welded aluminum construction is durable yet lightweight. Features heavy-duty 3" wide x 3 1/2" phenolic rollers for easy portability. Choose from either tilt or non-tilt styles. Tilt capability allows for easier turning. Optional loops / handle and a center support crossbar are available. Dolly height is 4 1/4". **Pallet Not Included - For Demonstration Only**
  • Designed to transport pallets with ease.
  • All welded aluminum construction is durable yet lightweight.
  • Features heavy-duty 3" wide x 3 1/2" phenolic rollers for easy portability.
  • Choose from either tilt or non-tilt styles.
  • Tilt capability allows for easier turning.
  • Optional loops / handle and a center support crossbar are available.
  • Dolly height is 4 1/4".


**Pallet Not Included - For Demonstration Only**

Technical Specifications

  Optimal Handling Solutions
Product Category Pallets
Product Number DOL-4048-8T
Product Name Dolly - Aluminum Pallet: TILT
Unlock Full Specs
to access all available technical data

Similar Products

PIG® Poly IBC Tote Spill Containment Pallet - PAK735 - New Pig Corporation
Specs
Size 62" W x 62" L x 26" H
Pallet Weight 419 lbs (190 kg)
Fork Tine Entry Two way fork tine entry.
View Details
Hybrid Sustained Use Pallet 4 Stringer 2 Way - SUP - Green Line Armor
Specs
Size 40"x48"; Custom Sizes And Configurations
Pallet Weight 80 lbs (36.28 kg)
Pallet Jack Entry Two-way pallet jack entry.
View Details
 - 36 x 48 CITS - Orbis
Specs
Size 36"x48"
Pallet Weight 13 lbs (5.9 kg)
Pallet Jack Entry Four-way pallet jack entry.
View Details
Beverage Pallets, 4 way - GS.37.37.6R0 - Greystone Logistics, LLC
Specs
Size 37"x37"
Pallet Weight 46 lbs (20.86 kg)
Pallet Jack Entry Four-way pallet jack entry.
View Details