Optimal Handling Solutions Dolly - Aluminum Pallet: TILT DOL-3642-10T

Description
Designed to transport pallets with ease. All welded aluminum construction is durable yet lightweight. Features heavy-duty 3" wide x 3 1/2" phenolic rollers for easy portability. Choose from either tilt or non-tilt styles. Tilt capability allows for easier turning. Optional loops / handle and a center support crossbar are available. Dolly height is 4 1/4". **Pallet Not Included - For Demonstration Only**
Description
Designed to transport pallets with ease. All welded aluminum construction is durable yet lightweight. Features heavy-duty 3" wide x 3 1/2" phenolic rollers for easy portability. Choose from either tilt or non-tilt styles. Tilt capability allows for easier turning. Optional loops / handle and a center support crossbar are available. Dolly height is 4 1/4". **Pallet Not Included - For Demonstration Only**

Suppliers

Company
Product
Description
Supplier Links
Brookfield, WI, USA
Dolly - Aluminum Pallet: TILT
DOL-3642-10T
Dolly - Aluminum Pallet: TILT DOL-3642-10T
Designed to transport pallets with ease. All welded aluminum construction is durable yet lightweight. Features heavy-duty 3" wide x 3 1/2" phenolic rollers for easy portability. Choose from either tilt or non-tilt styles. Tilt capability allows for easier turning. Optional loops / handle and a center support crossbar are available. Dolly height is 4 1/4". **Pallet Not Included - For Demonstration Only**
  • Designed to transport pallets with ease.
  • All welded aluminum construction is durable yet lightweight.
  • Features heavy-duty 3" wide x 3 1/2" phenolic rollers for easy portability.
  • Choose from either tilt or non-tilt styles.
  • Tilt capability allows for easier turning.
  • Optional loops / handle and a center support crossbar are available.
  • Dolly height is 4 1/4".


**Pallet Not Included - For Demonstration Only**

Technical Specifications

  Optimal Handling Solutions
Product Category Pallets
Product Number DOL-3642-10T
Product Name Dolly - Aluminum Pallet: TILT
Unlock Full Specs
to access all available technical data

Similar Products

PIG™ 2-Drum Steel Spill Containment Pallet - PAK239 - New Pig Corporation
Specs
Size 35" W x 53.75" L x 12.375" H
Pallet Weight 175 lbs (79.37 kg)
Fork Tine Entry Four way fork tine entry.
View Details
48
Specs
Size 40"x48"
Pallet Weight 33.6 lbs (15.24 kg)
View Details
Foam Pallets -  - Armstrong Brands, Inc.
Armstrong Brands, Inc.
Specs
Pallet Weight 6 lbs (2.72 kg)
Pallet Jack Entry Four-way pallet jack entry.
Fork Tine Entry Four way fork tine entry.
View Details
Steel Spill Containment Pallets -  - Benko Products, Inc.
Specs
Size 36"x36"; 60" x 36", 60" x 60", 120" x 60"
Pallet Jack Entry Two-way pallet jack entry.
Fork Tine Entry Two way fork tine entry.
View Details