Optimal Handling Solutions Hand Truck - Convertible: Aluminum CAHT-500

Description
The aluminum and Steel Convertible Hand Trucks are versatile wonders! Work in vertical and horizontal positions. Carts roll smoothly on 10" x 3 1/2" rigid pneumatic and 4" x 1 swivel solid rubber casters. Ships unassembled. Platform Truck Dimensions (W x D x H) and weight capacities. See hand truck dimensions in table. CAHT-500: 650 lbs. 20" x 49" x 41" DSHT-500-PN: 500 lbs. 22" x 42" x 36" CSHT-500: 650 lbs. 19 1/2" x 42" x 37".
Description
The aluminum and Steel Convertible Hand Trucks are versatile wonders! Work in vertical and horizontal positions. Carts roll smoothly on 10" x 3 1/2" rigid pneumatic and 4" x 1 swivel solid rubber casters. Ships unassembled. Platform Truck Dimensions (W x D x H) and weight capacities. See hand truck dimensions in table. CAHT-500: 650 lbs. 20" x 49" x 41" DSHT-500-PN: 500 lbs. 22" x 42" x 36" CSHT-500: 650 lbs. 19 1/2" x 42" x 37".

Suppliers

Company
Product
Description
Supplier Links
Brookfield, WI, USA
Hand Truck - Convertible: Aluminum
CAHT-500
Hand Truck - Convertible: Aluminum CAHT-500
The aluminum and Steel Convertible Hand Trucks are versatile wonders! Work in vertical and horizontal positions. Carts roll smoothly on 10" x 3 1/2" rigid pneumatic and 4" x 1 swivel solid rubber casters. Ships unassembled. Platform Truck Dimensions (W x D x H) and weight capacities. See hand truck dimensions in table. CAHT-500: 650 lbs. 20" x 49" x 41" DSHT-500-PN: 500 lbs. 22" x 42" x 36" CSHT-500: 650 lbs. 19 1/2" x 42" x 37".
  • The aluminum and Steel Convertible Hand Trucks are versatile wonders!
  • Work in vertical and horizontal positions.
  • Carts roll smoothly on 10" x 3 1/2" rigid pneumatic and 4" x 1 swivel solid rubber casters.
  • Ships unassembled.

Platform Truck Dimensions (W x D x H) and weight capacities. See hand truck dimensions in table.
CAHT-500:
650 lbs. 20" x 49" x 41"
DSHT-500-PN: 500 lbs. 22" x 42" x 36"
CSHT-500: 650 lbs. 19 1/2" x 42" x 37".

Technical Specifications

  Optimal Handling Solutions
Product Category Material Handling Carts and Trucks
Product Number CAHT-500
Product Name Hand Truck - Convertible: Aluminum
Unlock Full Specs
to access all available technical data

Similar Products

Automatic Guided Cart - DC-10 - Savant Automation, Inc.
Savant Automation, Inc.
Specs
Cart / Truck Type AGV Cart
Capacity 2000 lbs (907 kg)
View Details
MultiTek cart - RV-GB33A3UC16B - Rousseau Metal Inc.
Specs
Cart / Truck Type Shelf Cart
Material Steel
Length 33 inch (838 mm)
View Details
Carts -  - AirClean Systems
AirClean Systems
Specs
Cart / Truck Type Instrument Cart
Material Steel
Tires Solid
View Details
Dollies - 456645 - RS Components, Ltd.
RS Components, Ltd.
Specs
Cart / Truck Type Dollies
Length 20 inch (508 mm)
Width 9 inch (236 mm)
View Details