Optimal Handling Solutions Bumper Stop - Extruded BS-36

Description
- Protect vehicles in parking lots and trucks at docks - Use vertically or horizontally - Ideal for building or machinery protection - Bumper Stops are excellent for protecting vehicles when parking places are located near building walls - Made of strong, durable, high impact resistant solid rubber - Easy installation - Accepts a 3/8" flathead anchor bolt. - Installation hardware kit offered separately - Call for pricing
Description
- Protect vehicles in parking lots and trucks at docks - Use vertically or horizontally - Ideal for building or machinery protection - Bumper Stops are excellent for protecting vehicles when parking places are located near building walls - Made of strong, durable, high impact resistant solid rubber - Easy installation - Accepts a 3/8" flathead anchor bolt. - Installation hardware kit offered separately - Call for pricing

Suppliers

Company
Product
Description
Supplier Links
Brookfield, WI, USA
Bumper Stop - Extruded
BS-36
Bumper Stop - Extruded BS-36
- Protect vehicles in parking lots and trucks at docks - Use vertically or horizontally - Ideal for building or machinery protection - Bumper Stops are excellent for protecting vehicles when parking places are located near building walls - Made of strong, durable, high impact resistant solid rubber - Easy installation - Accepts a 3/8" flathead anchor bolt. - Installation hardware kit offered separately - Call for pricing

- Protect vehicles in parking lots and trucks at docks
- Use vertically or horizontally
- Ideal for building or machinery protection
- Bumper Stops are excellent for protecting vehicles when parking places are located near building walls
- Made of strong, durable, high impact resistant solid rubber
- Easy installation
- Accepts a 3/8" flathead anchor bolt.
- Installation hardware kit offered separately - Call for pricing

Technical Specifications

  Optimal Handling Solutions
Product Category Dock Equipment
Product Number BS-36
Product Name Bumper Stop - Extruded
Unlock Full Specs
to access all available technical data

Similar Products

 - 3250876 - RS Components, Ltd.
RS Components, Ltd.
Specs
Equipment Type Dock Door
Equipment Material Plastic
Length 78.74 inch (2000 mm)
View Details
Rail Transfer Bridge - 14-312 - Advance Lifts, Inc.
Specs
Equipment Type Dock Board / Plate
Equipment Material Steel
Weight Capacity 20000 lbs (9070 kg)
View Details
Serpent-Seal™ S-90 Dock Seal -  - Steel Guard Safety Corp.
Steel Guard Safety Corp.
Specs
Equipment Type Dock Seal
Equipment Material Fabric; Plastic
Color Black, Yellow
View Details
Extra-Length Loading Dock Bumpers - 6" Thick Extra-Length Loading Dock Bumpers - B612-123 - Durable Corporation
Specs
Equipment Type Dock Bumper
Equipment Material Rubber
Length 123 inch (3124 mm)
View Details