Optimal Handling Solutions Bumper Stop - Extruded BS-18

Description
- Protect vehicles in parking lots and trucks at docks - Use vertically or horizontally - Ideal for building or machinery protection - Bumper Stops are excellent for protecting vehicles when parking places are located near building walls - Made of strong, durable, high impact resistant solid rubber - Easy installation - Accepts a 3/8" flathead anchor bolt. - Installation hardware kit offered separately - Call for pricing
Description
- Protect vehicles in parking lots and trucks at docks - Use vertically or horizontally - Ideal for building or machinery protection - Bumper Stops are excellent for protecting vehicles when parking places are located near building walls - Made of strong, durable, high impact resistant solid rubber - Easy installation - Accepts a 3/8" flathead anchor bolt. - Installation hardware kit offered separately - Call for pricing

Suppliers

Company
Product
Description
Supplier Links
Brookfield, WI, USA
Bumper Stop - Extruded
BS-18
Bumper Stop - Extruded BS-18
- Protect vehicles in parking lots and trucks at docks - Use vertically or horizontally - Ideal for building or machinery protection - Bumper Stops are excellent for protecting vehicles when parking places are located near building walls - Made of strong, durable, high impact resistant solid rubber - Easy installation - Accepts a 3/8" flathead anchor bolt. - Installation hardware kit offered separately - Call for pricing

- Protect vehicles in parking lots and trucks at docks
- Use vertically or horizontally
- Ideal for building or machinery protection
- Bumper Stops are excellent for protecting vehicles when parking places are located near building walls
- Made of strong, durable, high impact resistant solid rubber
- Easy installation
- Accepts a 3/8" flathead anchor bolt.
- Installation hardware kit offered separately - Call for pricing

Technical Specifications

  Optimal Handling Solutions
Product Category Dock Equipment
Product Number BS-18
Product Name Bumper Stop - Extruded
Unlock Full Specs
to access all available technical data

Similar Products

Top Of Ground Dock Lift - 615812 - Advance Lifts, Inc.
Specs
Equipment Type Dock Lift
Equipment Material Steel
Weight Capacity 15000 lbs (6803 kg)
View Details
 - 3250882 - RS Components, Ltd.
RS Components, Ltd.
Specs
Equipment Type Dock Door
Equipment Material Plastic
Length 118 inch (3000 mm)
View Details
MLM Economy Van Ramps - MLM601 - REB Storage Systems International
REB Storage Systems International
Specs
Equipment Type Dock Ramp
Weight Capacity 2000 lbs (907 kg)
Length 72 inch (1829 mm)
View Details
Save-T® Portable Poly Curb Ramp - 1794 - Curtron Products
Specs
Equipment Type Dock Ramp
Equipment Material Plastic
View Details