Optimal Handling Solutions Bumper Stop - Extruded BS-12

Description
- Protect vehicles in parking lots and trucks at docks - Use vertically or horizontally - Ideal for building or machinery protection - Bumper Stops are excellent for protecting vehicles when parking places are located near building walls - Made of strong, durable, high impact resistant solid rubber - Easy installation - Accepts a 3/8" flathead anchor bolt. - Installation hardware kit offered separately - Call for pricing
Description
- Protect vehicles in parking lots and trucks at docks - Use vertically or horizontally - Ideal for building or machinery protection - Bumper Stops are excellent for protecting vehicles when parking places are located near building walls - Made of strong, durable, high impact resistant solid rubber - Easy installation - Accepts a 3/8" flathead anchor bolt. - Installation hardware kit offered separately - Call for pricing

Suppliers

Company
Product
Description
Supplier Links
Brookfield, WI, USA
Bumper Stop - Extruded
BS-12
Bumper Stop - Extruded BS-12
- Protect vehicles in parking lots and trucks at docks - Use vertically or horizontally - Ideal for building or machinery protection - Bumper Stops are excellent for protecting vehicles when parking places are located near building walls - Made of strong, durable, high impact resistant solid rubber - Easy installation - Accepts a 3/8" flathead anchor bolt. - Installation hardware kit offered separately - Call for pricing

- Protect vehicles in parking lots and trucks at docks
- Use vertically or horizontally
- Ideal for building or machinery protection
- Bumper Stops are excellent for protecting vehicles when parking places are located near building walls
- Made of strong, durable, high impact resistant solid rubber
- Easy installation
- Accepts a 3/8" flathead anchor bolt.
- Installation hardware kit offered separately - Call for pricing

Technical Specifications

  Optimal Handling Solutions
Product Category Dock Equipment
Product Number BS-12
Product Name Bumper Stop - Extruded
Unlock Full Specs
to access all available technical data

Similar Products

Rail Transfer Bridge - 14-110 - Advance Lifts, Inc.
Specs
Equipment Type Dock Board / Plate
Equipment Material Steel
Weight Capacity 15000 lbs (6803 kg)
View Details
 - 3250826 - RS Components, Ltd.
RS Components, Ltd.
Specs
Equipment Type Dock Door
Equipment Material Plastic
Length 157 inch (4000 mm)
View Details
RUGGED ALUMINUM DOCKBOARDS<br />5,000 LB. CAPACITY - HBTA-05007248 - Raymond Handling Consultants, L.C.
Specs
Equipment Type Dock Board / Plate
Length 48 inch (1219 mm)
Width 72 inch (1829 mm)
View Details
Steel Face Loading Dock Bumpers - B610 Series - 6" Thickness - B636-11-SF - Durable Corporation
Specs
Equipment Type Dock Bumper
Equipment Material Rubber
Length 11 inch (279 mm)
View Details